TE Connectivity Circular Backshell, Size F, 19.1Mm, Alum; Connector Shell Size Raychem Te Connectivity R85049/90-19Z03

Description
CIRCULAR BACKSHELL, SIZE F, 19.1MM, ALUM; Connector Shell Size:F; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:AMP MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes
Description
CIRCULAR BACKSHELL, SIZE F, 19.1MM, ALUM; Connector Shell Size:F; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:AMP MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell, Size F, 19.1Mm, Alum; Connector Shell Size Raychem Te Connectivity - 58AC1685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell, Size F, 19.1Mm, Alum; Connector Shell Size Raychem Te Connectivity
58AC1685
Circular Backshell, Size F, 19.1Mm, Alum; Connector Shell Size Raychem Te Connectivity 58AC1685
CIRCULAR BACKSHELL, SIZE F, 19.1MM, ALUM; Connector Shell Size:F; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:AMP MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes

CIRCULAR BACKSHELL, SIZE F, 19.1MM, ALUM; Connector Shell Size:F; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:AMP MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 58AC1685
Product Name Circular Backshell, Size F, 19.1Mm, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1604121-4 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825190 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200178 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.654 inch (16.6 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers