Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.05 MM [.12 INCH ]
Packaging Features Packaging Method : Carton Packaging Quantity : 100
Product Type Features Compatible With RF Cable Type : 21-598, RG 179A, RG 187, RG 174, RG 188 Strain Relief Accessory Type : Ferrule
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.05 MM [.12 INCH ]
Packaging Features Packaging Method : Carton Packaging Quantity : 100
Product Type Features Compatible With RF Cable Type : 21-598, RG 179A, RG 187, RG 174, RG 188 Strain Relief Accessory Type : Ferrule
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.05 MM [.12 INCH ]
Packaging Features Packaging Method : Carton Packaging Quantity : 100
Product Type Features Compatible With RF Cable Type : 21-598, RG 179A, RG 187, RG 174, RG 188 Strain Relief Accessory Type : Ferrule
Body Features
Primary Product Material : Copper Alloy
Primary Product Plating Material : Tin
Dimensions
Compatible Insulation Diameter Range : 3.05 MM [.12 INCH ]
Packaging Features
Packaging Method : Carton
Packaging Quantity : 100
Product Type Features
Compatible With RF Cable Type : 21-598, RG 179A, RG 187, RG 174, RG 188