TE Connectivity Connector Strain Relief AAE3172-00

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM  [.88 INCH ] Other Entry Size Code : 06 Packaging Features Packaging Method : Pack Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM  [.88 INCH ] Other Entry Size Code : 06 Packaging Features Packaging Method : Pack Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - AAE3172-00 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
AAE3172-00
Connector Strain Relief AAE3172-00
Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM  [.88 INCH ] Other Entry Size Code : 06 Packaging Features Packaging Method : Pack Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyethermide

Dimensions


  • Product Length : 22.35 MM  [.88 INCH ]

Other


  • Entry Size Code : 06

Packaging Features


  • Packaging Method : Pack
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Split Ring Ferrule

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number AAE3172-00
Product Name Connector Strain Relief
Material Polyethermide
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201848-5 - TE Connectivity
Specs
Material Stainless Steel
Length 3.76 inch (95.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Connector Strain Relief - 3-2308350-0 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 2-747579-7 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5745174-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details