TE Connectivity Connector Strain Relief CZ3658-000

Description
Body Features Primary Product Material : Nickel - Titanium Alloy Configuration Features Braid Type : 34 Single, 36 Single Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Tinel Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Nickel - Titanium Alloy Configuration Features Braid Type : 34 Single, 36 Single Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Tinel Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - CZ3658-000 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
CZ3658-000
Connector Strain Relief CZ3658-000
Body Features Primary Product Material : Nickel - Titanium Alloy Configuration Features Braid Type : 34 Single, 36 Single Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Tinel Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Nickel - Titanium Alloy

Configuration Features


  • Braid Type : 34 Single, 36 Single

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Tinel Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Tinel-Lock Cable Ring, Side Entry, Nickel Titanium, 19.86Mm; Connector Shell Size Raychem Te Connectivity - 01X3290 - Newark, An Avnet Company
Chicago, IL, United States
Tinel-Lock Cable Ring, Side Entry, Nickel Titanium, 19.86Mm; Connector Shell Size Raychem Te Connectivity
01X3290
Tinel-Lock Cable Ring, Side Entry, Nickel Titanium, 19.86Mm; Connector Shell Size Raychem Te Connectivity 01X3290
TINEL-LOCK CABLE RING, SIDE ENTRY, NICKEL TITANIUM, 19.86MM; Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:-; Product Range:Tinel Lock; For Use With:Size 10 Adapter RoHS Compliant: Yes

TINEL-LOCK CABLE RING, SIDE ENTRY, NICKEL TITANIUM, 19.86MM; Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:-; Product Range:Tinel Lock; For Use With:Size 10 Adapter RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number CZ3658-000 01X3290
Product Name Connector Strain Relief Tinel-Lock Cable Ring, Side Entry, Nickel Titanium, 19.86Mm; Connector Shell Size Raychem Te Connectivity
Material Nickel - Titanium Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745854-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 1393738-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Connector Strain Relief - 5749914-1 - TE Connectivity
Specs
Material Polypropylene
View Details