TE Connectivity Split Band Ring Size 16, 22.35Mm; Connector Shell Size Amp Te Connectivity M85049/93-16

Description
SPLIT BAND RING SIZE 16, 22.35MM; Connector Shell Size:16; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes
Datasheet
Description
SPLIT BAND RING SIZE 16, 22.35MM; Connector Shell Size:16; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Band Ring Size 16, 22.35Mm; Connector Shell Size Amp Te Connectivity - 02AH6713 - Newark, An Avnet Company
Chicago, IL, United States
Split Band Ring Size 16, 22.35Mm; Connector Shell Size Amp Te Connectivity
02AH6713
Split Band Ring Size 16, 22.35Mm; Connector Shell Size Amp Te Connectivity 02AH6713
SPLIT BAND RING SIZE 16, 22.35MM; Connector Shell Size:16; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes

SPLIT BAND RING SIZE 16, 22.35MM; Connector Shell Size:16; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 02AH6713
Product Name Split Band Ring Size 16, 22.35Mm; Connector Shell Size Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5/K/7; 24 mm; 88 mm; 20 mm; Polyamide 6 - 70074532 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Connector Strain Relief - 201847-1 - TE Connectivity
Specs
Material Stainless Steel
Length 3.3 inch (83.74 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826190 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details