TE Connectivity Strain Relief, Size 9, Plastic; Connector Shell Size Deutsch Te Connectivity HD18-003

Description
STRAIN RELIEF, SIZE 9, PLASTIC; Connector Shell Size:9; Cable Diameter Max:14.66mm; Strain Relief Material:Plastic; Product Range:HD10 Series; For Use With:Deutsch HD10 Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, SIZE 9, PLASTIC; Connector Shell Size:9; Cable Diameter Max:14.66mm; Strain Relief Material:Plastic; Product Range:HD10 Series; For Use With:Deutsch HD10 Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 9, Plastic; Connector Shell Size Deutsch Te Connectivity - 52Y0938 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 9, Plastic; Connector Shell Size Deutsch Te Connectivity
52Y0938
Strain Relief, Size 9, Plastic; Connector Shell Size Deutsch Te Connectivity 52Y0938
STRAIN RELIEF, SIZE 9, PLASTIC; Connector Shell Size:9; Cable Diameter Max:14.66mm; Strain Relief Material:Plastic; Product Range:HD10 Series; For Use With:Deutsch HD10 Series Circular Connectors RoHS Compliant: Yes

STRAIN RELIEF, SIZE 9, PLASTIC; Connector Shell Size:9; Cable Diameter Max:14.66mm; Strain Relief Material:Plastic; Product Range:HD10 Series; For Use With:Deutsch HD10 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 52Y0938
Product Name Strain Relief, Size 9, Plastic; Connector Shell Size Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Nickel-Plated Brass; 6 to 9 mm; 3.5 to 7.5 mm; PG 13.5; 24 mm - 70075243 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Connector Strain Relief - 182655-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
3 suppliers
Liquid Tight Strain Relief with Dome Nut - 85820480 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details