TE Connectivity Circular Strain Relief, Size 25; Connector Shell Size Raychem Te Connectivity R85049/88-25Z02

Description
CIRCULAR STRAIN RELIEF, SIZE 25; Connector Shell Size:25; Cable Diameter Max:19.1mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 25 Connectors RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, SIZE 25; Connector Shell Size:25; Cable Diameter Max:19.1mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 25 Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 25; Connector Shell Size Raychem Te Connectivity - 40Y0932 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 25; Connector Shell Size Raychem Te Connectivity
40Y0932
Circular Strain Relief, Size 25; Connector Shell Size Raychem Te Connectivity 40Y0932
CIRCULAR STRAIN RELIEF, SIZE 25; Connector Shell Size:25; Cable Diameter Max:19.1mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 25 Connectors RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 25; Connector Shell Size:25; Cable Diameter Max:19.1mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 25 Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 40Y0932
Product Name Circular Strain Relief, Size 25; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205718-4 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820580 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; PG; 13 mm; 22 mm; 39 mm; 20.4 mm; Brass; Neoprene; Nickel - 70074388 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.400 inch (518 mm)
View Details