Body Features Primary Product Color : Black Primary Product Material : Nylon 66
Industry Standards UL Flammability Rating : UL 94HB
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Sealable : No Strain Relief Accessory Type : Pull Loop
Usage Conditions Operating Temperature Range : 0 - 55 DEGC [32 - 131 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 66
Industry Standards UL Flammability Rating : UL 94HB
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Sealable : No Strain Relief Accessory Type : Pull Loop
Usage Conditions Operating Temperature Range : 0 - 55 DEGC [32 - 131 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Nylon 66
Industry Standards UL Flammability Rating : UL 94HB
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Sealable : No Strain Relief Accessory Type : Pull Loop
Usage Conditions Operating Temperature Range : 0 - 55 DEGC [32 - 131 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Nylon 66
Industry Standards
UL Flammability Rating : UL 94HB
Operation/Application
Shielded : No
Packaging Features
Packaging Method : Bag
Packaging Quantity : 100
Product Type Features
Sealable : No
Strain Relief Accessory Type : Pull Loop
Usage Conditions
Operating Temperature Range : 0 - 55 DEGC [32 - 131 DEGF ]