TE Connectivity Braid Tail Swept Elbow Backshell, 12.7Mm; Connector Shell Size Polamco Te Connectivity 70H3-17-08-1-C-SE

Description
BRAID TAIL SWEPT ELBOW BACKSHELL, 12.7MM; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: Yes
Datasheet
Description
BRAID TAIL SWEPT ELBOW BACKSHELL, 12.7MM; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Tail Swept Elbow Backshell, 12.7Mm; Connector Shell Size Polamco Te Connectivity - 95AJ7029 - Newark, An Avnet Company
Chicago, IL, United States
Braid Tail Swept Elbow Backshell, 12.7Mm; Connector Shell Size Polamco Te Connectivity
95AJ7029
Braid Tail Swept Elbow Backshell, 12.7Mm; Connector Shell Size Polamco Te Connectivity 95AJ7029
BRAID TAIL SWEPT ELBOW BACKSHELL, 12.7MM; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: Yes

BRAID TAIL SWEPT ELBOW BACKSHELL, 12.7MM; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 95AJ7029
Product Name Braid Tail Swept Elbow Backshell, 12.7Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Connector Strain Relief - 207774-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Cord Grip; 7 to 16 mm; NPT; 3/4 in.; 15mm; 26.7 mm; Polyamide 6; Neoprene - 70074446 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.051 inch (26.7 mm)
View Details