TE Connectivity Braid Tail Swept Elbow Backshell, 28.6Mm; Connector Shell Size Polamco Te Connectivity 70A3-24-18-1-C-SE

Description
BRAID TAIL SWEPT ELBOW BACKSHELL, 28.6MM; Connector Shell Size:24; Cable Diameter Max:28.6mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes
Datasheet
Description
BRAID TAIL SWEPT ELBOW BACKSHELL, 28.6MM; Connector Shell Size:24; Cable Diameter Max:28.6mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Tail Swept Elbow Backshell, 28.6Mm; Connector Shell Size Polamco Te Connectivity - 95AJ7013 - Newark, An Avnet Company
Chicago, IL, United States
Braid Tail Swept Elbow Backshell, 28.6Mm; Connector Shell Size Polamco Te Connectivity
95AJ7013
Braid Tail Swept Elbow Backshell, 28.6Mm; Connector Shell Size Polamco Te Connectivity 95AJ7013
BRAID TAIL SWEPT ELBOW BACKSHELL, 28.6MM; Connector Shell Size:24; Cable Diameter Max:28.6mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes

BRAID TAIL SWEPT ELBOW BACKSHELL, 28.6MM; Connector Shell Size:24; Cable Diameter Max:28.6mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 95AJ7013
Product Name Braid Tail Swept Elbow Backshell, 28.6Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075274 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details
Connector Strain Relief - 1-5745172-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824990 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details