TE Connectivity Band Strap, Size 3; Connector Shell Size Raychem Te Connectivity M85049/128-3

Description
BAND STRAP, SIZE 3; Connector Shell Size:3; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:362.1mm RoHS Compliant: Yes
Datasheet
Description
BAND STRAP, SIZE 3; Connector Shell Size:3; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:362.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Strap, Size 3; Connector Shell Size Raychem Te Connectivity - 29X7518 - Newark, An Avnet Company
Chicago, IL, United States
Band Strap, Size 3; Connector Shell Size Raychem Te Connectivity
29X7518
Band Strap, Size 3; Connector Shell Size Raychem Te Connectivity 29X7518
BAND STRAP, SIZE 3; Connector Shell Size:3; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:362.1mm RoHS Compliant: Yes

BAND STRAP, SIZE 3; Connector Shell Size:3; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:362.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29X7518
Product Name Band Strap, Size 3; Connector Shell Size Raychem Te Connectivity
Length 14.26 inch (362 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074559 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.630 inch (16 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details