TE Connectivity Strain Relief, 5Way, Nylon; Accessory Type Amp Te Connectivity 643030-1

Description
STRAIN RELIEF, 5WAY, NYLON; Accessory Type:Strain Relief; For Use With:5 Position Inline Cap Housings; No. of Positions:5Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:5Contacts RoHS Compliant: Yes
Description
STRAIN RELIEF, 5WAY, NYLON; Accessory Type:Strain Relief; For Use With:5 Position Inline Cap Housings; No. of Positions:5Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:5Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 5Way, Nylon; Accessory Type Amp Te Connectivity - 90F4813 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 5Way, Nylon; Accessory Type Amp Te Connectivity
90F4813
Strain Relief, 5Way, Nylon; Accessory Type Amp Te Connectivity 90F4813
STRAIN RELIEF, 5WAY, NYLON; Accessory Type:Strain Relief; For Use With:5 Position Inline Cap Housings; No. of Positions:5Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:5Contacts RoHS Compliant: Yes

STRAIN RELIEF, 5WAY, NYLON; Accessory Type:Strain Relief; For Use With:5 Position Inline Cap Housings; No. of Positions:5Positions; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:5Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90F4813
Product Name Strain Relief, 5Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825010 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.5984 inch (15.2 mm)
View Details
Cable Gland; PG; 11 mm; 20 mm; 37 mm; 18.6 mm; Brass; Neoprene; Nickel - 70074387 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.600 inch (472 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details