TE Connectivity Cable Clamp (Gland); Connector Shell Size Deutsch Te Connectivity IMC 2AD

Description
CABLE CLAMP (GLAND); Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:-; Product Range:200 Series; For Use With:200 Series Connector; Colour:Black; Connector Type:Circular Industrial; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP (GLAND); Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:-; Product Range:200 Series; For Use With:200 Series Connector; Colour:Black; Connector Type:Circular Industrial; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp (Gland); Connector Shell Size Deutsch Te Connectivity - 97K1896 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp (Gland); Connector Shell Size Deutsch Te Connectivity
97K1896
Cable Clamp (Gland); Connector Shell Size Deutsch Te Connectivity 97K1896
CABLE CLAMP (GLAND); Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:-; Product Range:200 Series; For Use With:200 Series Connector; Colour:Black; Connector Type:Circular Industrial; Contact Termination:Crimp RoHS Compliant: Yes

CABLE CLAMP (GLAND); Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:-; Product Range:200 Series; For Use With:200 Series Connector; Colour:Black; Connector Type:Circular Industrial; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97K1896
Product Name Cable Clamp (Gland); Connector Shell Size Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 207473-1 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824140 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074560 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.787 inch (20 mm)
View Details