TE Connectivity Cable Clamp, Circular Military Connector; Connector Shell Size Raychem Te Connectivity R85049/88-21W02

Description
CABLE CLAMP, CIRCULAR MILITARY CONNECTOR; Connector Shell Size:21; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 21 Connectors RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, CIRCULAR MILITARY CONNECTOR; Connector Shell Size:21; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 21 Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Circular Military Connector; Connector Shell Size Raychem Te Connectivity - 29X7529 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Circular Military Connector; Connector Shell Size Raychem Te Connectivity
29X7529
Cable Clamp, Circular Military Connector; Connector Shell Size Raychem Te Connectivity 29X7529
CABLE CLAMP, CIRCULAR MILITARY CONNECTOR; Connector Shell Size:21; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 21 Connectors RoHS Compliant: Yes

CABLE CLAMP, CIRCULAR MILITARY CONNECTOR; Connector Shell Size:21; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 21 Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29X7529
Product Name Cable Clamp, Circular Military Connector; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 213904-3 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Metric Liquid Tight Strain Relief Dome - 85820900 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074546 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details