TE Connectivity Cable Clamp (Gland); Connector Shell Size Deutsch Te Connectivity IMC 1AD

Description
CABLE CLAMP (GLAND); Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:-; Product Range:100 Series; For Use With:100 Series Connector; Colour:Black; Connector Type:Circular Industrial; Contact Termination:Crimp RoHS Compliant: No
Datasheet
Description
CABLE CLAMP (GLAND); Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:-; Product Range:100 Series; For Use With:100 Series Connector; Colour:Black; Connector Type:Circular Industrial; Contact Termination:Crimp RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp (Gland); Connector Shell Size Deutsch Te Connectivity - 97K1893 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp (Gland); Connector Shell Size Deutsch Te Connectivity
97K1893
Cable Clamp (Gland); Connector Shell Size Deutsch Te Connectivity 97K1893
CABLE CLAMP (GLAND); Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:-; Product Range:100 Series; For Use With:100 Series Connector; Colour:Black; Connector Type:Circular Industrial; Contact Termination:Crimp RoHS Compliant: No

CABLE CLAMP (GLAND); Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:-; Product Range:100 Series; For Use With:100 Series Connector; Colour:Black; Connector Type:Circular Industrial; Contact Termination:Crimp RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97K1893
Product Name Cable Clamp (Gland); Connector Shell Size Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745174-2 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details
Gland, Cable; NPT; 1 in.; 36 in.; 55 mm; 33.3 mm; Brass; Neoprene; Nickel - 70074610 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 33.300 inch (846 mm)
View Details