Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 3.05 MM [.12 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Compatible With RF Cable Type : RG 188, RG 179, RG 187, 21-598, RG 179A Strain Relief Accessory Type : Ferrule
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 3.05 MM [.12 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Compatible With RF Cable Type : RG 188, RG 179, RG 187, 21-598, RG 179A Strain Relief Accessory Type : Ferrule
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 3.05 MM [.12 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Compatible With RF Cable Type : RG 188, RG 179, RG 187, 21-598, RG 179A Strain Relief Accessory Type : Ferrule
Body Features
Primary Product Material : Copper Alloy
Primary Product Plating Material : Silver
Dimensions
Compatible Insulation Diameter Range : 3.05 MM [.12 INCH ]
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Compatible With RF Cable Type : RG 188, RG 179, RG 187, 21-598, RG 179A