TE Connectivity Connector Strain Relief EM6347-000

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM  [.88 INCH ] Industry Standards Compatible With Approved Standards Products : 85049/93 Other Entry Size Code : 14 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM  [.88 INCH ] Industry Standards Compatible With Approved Standards Products : 85049/93 Other Entry Size Code : 14 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - EM6347-000 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
EM6347-000
Connector Strain Relief EM6347-000
Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM  [.88 INCH ] Industry Standards Compatible With Approved Standards Products : 85049/93 Other Entry Size Code : 14 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyethermide

Dimensions


  • Product Length : 22.35 MM  [.88 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : 85049/93

Other


  • Entry Size Code : 14

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Split Ring Ferrule

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number EM6347-000
Product Name Connector Strain Relief
Material Polyethermide
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745172-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 2-350380-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 1-2308272-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Connector Strain Relief - 1534807-1 - TE Connectivity
Specs
Material Zinc
View Details