TE Connectivity Connector Strain Relief T3229290201-000

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 2 Product Type Features Sealable : Yes Strain Relief Accessory Type : Grip
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 2 Product Type Features Sealable : Yes Strain Relief Accessory Type : Grip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - T3229290201-000 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
T3229290201-000
Connector Strain Relief T3229290201-000
Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 2 Product Type Features Sealable : Yes Strain Relief Accessory Type : Grip

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Configuration Features


  • Number of Positions : 2

Product Type Features


  • Sealable : Yes
  • Strain Relief Accessory Type : Grip
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3229290201-000
Product Name Connector Strain Relief
Material Polyamide / Nylon®; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 182928-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Connector Strain Relief - 2-747580-2 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1-206322-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers