TE Connectivity Circular Strain Relief, Size 21; Connector Shell Size Raychem Te Connectivity R85049/88-21Z03

Description
CIRCULAR STRAIN RELIEF, SIZE 21; Connector Shell Size:21; Cable Diameter Max:20.6mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 21 Connectors RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, SIZE 21; Connector Shell Size:21; Cable Diameter Max:20.6mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 21 Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 21; Connector Shell Size Raychem Te Connectivity - 40Y0929 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 21; Connector Shell Size Raychem Te Connectivity
40Y0929
Circular Strain Relief, Size 21; Connector Shell Size Raychem Te Connectivity 40Y0929
CIRCULAR STRAIN RELIEF, SIZE 21; Connector Shell Size:21; Cable Diameter Max:20.6mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 21 Connectors RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 21; Connector Shell Size:21; Cable Diameter Max:20.6mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 21 Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 40Y0929
Product Name Circular Strain Relief, Size 21; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; 1/2 in. NPT;3 to 9 mm; 12.5 mm; 44 mm; Neoprene - 70075270 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.492 inch (12.5 mm)
View Details
Connector Strain Relief - 173212-9 - TE Connectivity
Specs
Material Soft Copper
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820050 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details