TE Connectivity Circular Strain Relief, Size 23; Connector Shell Size Raychem Te Connectivity R85049/88-23Z03

Description
CIRCULAR STRAIN RELIEF, SIZE 23; Connector Shell Size:23; Cable Diameter Max:23.8mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 23 Connectors RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, SIZE 23; Connector Shell Size:23; Cable Diameter Max:23.8mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 23 Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 23; Connector Shell Size Raychem Te Connectivity - 40Y0931 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 23; Connector Shell Size Raychem Te Connectivity
40Y0931
Circular Strain Relief, Size 23; Connector Shell Size Raychem Te Connectivity 40Y0931
CIRCULAR STRAIN RELIEF, SIZE 23; Connector Shell Size:23; Cable Diameter Max:23.8mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 23 Connectors RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 23; Connector Shell Size:23; Cable Diameter Max:23.8mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 23 Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 40Y0931
Product Name Circular Strain Relief, Size 23; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824740 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074538 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details