TE Connectivity Split Band Ring Size 12, 22.35Mm; Connector Shell Size Amp Te Connectivity M85049/93-12

Description
SPLIT BAND RING SIZE 12, 22.35MM; Connector Shell Size:12; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes
Datasheet
Description
SPLIT BAND RING SIZE 12, 22.35MM; Connector Shell Size:12; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Band Ring Size 12, 22.35Mm; Connector Shell Size Amp Te Connectivity - 02AH6711 - Newark, An Avnet Company
Chicago, IL, United States
Split Band Ring Size 12, 22.35Mm; Connector Shell Size Amp Te Connectivity
02AH6711
Split Band Ring Size 12, 22.35Mm; Connector Shell Size Amp Te Connectivity 02AH6711
SPLIT BAND RING SIZE 12, 22.35MM; Connector Shell Size:12; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes

SPLIT BAND RING SIZE 12, 22.35MM; Connector Shell Size:12; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 02AH6711
Product Name Split Band Ring Size 12, 22.35Mm; Connector Shell Size Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1393738-3 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Cable Gland; PG; 13 mm; 22 mm; 39 mm; 20.4 mm; Brass; Neoprene; Nickel - 70074388 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.400 inch (518 mm)
View Details
Strain Relief Liquid Tight Flex - 85820141 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details