Body Features Primary Product Material : Aluminum
Dimensions Compatible Cable Diameter Range : 12.44 - 13.46 MM [.49 - .53 INCH ]
Operation/Applicatio
n Compatible With Connector Shell Size : 5, 3 Shielded : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Strain Relief Accessory Type : Split Ring Ferrule
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Aluminum
Dimensions Compatible Cable Diameter Range : 12.44 - 13.46 MM [.49 - .53 INCH ]
Operation/Applicatio
n Compatible With Connector Shell Size : 5, 3 Shielded : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Strain Relief Accessory Type : Split Ring Ferrule
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Material : Aluminum
Dimensions Compatible Cable Diameter Range : 12.44 - 13.46 MM [.49 - .53 INCH ]
Operation/Applicatio
n Compatible With Connector Shell Size : 5, 3 Shielded : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Strain Relief Accessory Type : Split Ring Ferrule
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Material : Aluminum
Dimensions
Compatible Cable Diameter Range : 12.44 - 13.46 MM [.49 - .53 INCH ]
Operation/Application
Compatible With Connector Shell Size : 5, 3
Shielded : Yes
Packaging Features
Packaging Method : Bag
Packaging Quantity : 1000
Product Type Features
Strain Relief Accessory Type : Split Ring Ferrule
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]