TE Connectivity Circular Backshell, Size H, 23.8Mm, Alum; Connector Shell Size Raychem Te Connectivity R85049/90-23Z03

Description
CIRCULAR BACKSHELL, SIZE H, 23.8MM, ALUM; Connector Shell Size:H; Cable Diameter Max:23.8mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:AMP MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes
Description
CIRCULAR BACKSHELL, SIZE H, 23.8MM, ALUM; Connector Shell Size:H; Cable Diameter Max:23.8mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:AMP MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell, Size H, 23.8Mm, Alum; Connector Shell Size Raychem Te Connectivity - 58AC1687 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell, Size H, 23.8Mm, Alum; Connector Shell Size Raychem Te Connectivity
58AC1687
Circular Backshell, Size H, 23.8Mm, Alum; Connector Shell Size Raychem Te Connectivity 58AC1687
CIRCULAR BACKSHELL, SIZE H, 23.8MM, ALUM; Connector Shell Size:H; Cable Diameter Max:23.8mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:AMP MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes

CIRCULAR BACKSHELL, SIZE H, 23.8MM, ALUM; Connector Shell Size:H; Cable Diameter Max:23.8mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:AMP MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 58AC1687
Product Name Circular Backshell, Size H, 23.8Mm, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-206322-0 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Liquid Tight Strain Relief with Dome Nut - 85820460 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; PG; PG 7; 5 mm; 7 mm - 70074627 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.492 inch (12.5 mm)
View Details