TE Connectivity Connector Strain Relief 9-225382-0

Description
Body Features Primary Product Material : Brass, Copper Primary Product Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Brass, Copper Primary Product Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 9-225382-0 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
9-225382-0
Connector Strain Relief 9-225382-0
Body Features Primary Product Material : Brass, Copper Primary Product Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Brass, Copper
  • Primary Product Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 5000

Product Type Features


  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 9-225382-0
Product Name Connector Strain Relief
Material Brass, Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-747580-1 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5088450-2 - TE Connectivity
Specs
Material PVC
Length 0.4398 inch (11.17 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Connector Strain Relief - 1445730-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 5747100-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details