TE Connectivity
Connector Strain Relief
CA8170-000
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel
Mechanical Attachment Thread Size : 4 - 40UNC - 3A
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Bracket
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel
Mechanical Attachment Thread Size : 4 - 40UNC - 3A
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Bracket
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel
Mechanical Attachment Thread Size : 4 - 40UNC - 3A
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Bracket
Body Features
- Primary Product Material : Aluminum Alloy
- Primary Product Plating Material : Electroless Nickel
Mechanical Attachment
- Thread Size : 4 - 40UNC - 3A
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Strain Relief Accessory Type : Cable Bracket
Buy Now
Technical Specifications
|
Product Category
|
Strain Reliefs |
|
Product Number
|
CA8170-000 |
|
Product Name
|
Connector Strain Relief |
|
Material
|
Aluminum Alloy
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Thermoplastic
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details
Material
Zinc Alloy
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details
Material
Stainless Steel
Length
3.3 inch (83.74 mm)
Operating Temperature
-55 to 150 C (-67 to 302 F)
View Details
Material
Thermoplastic
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details
2 suppliers