TE Connectivity
Connector Strain Relief
T3511111601-000
Description
Product Type Features Sealable : Yes Strain Relief Accessory Type : Gland Fitting
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Request a Quote
Email Supplier
Description
Product Type Features Sealable : Yes Strain Relief Accessory Type : Gland Fitting
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Request a Quote
Email Supplier
Suppliers
Product Type Features Sealable : Yes Strain Relief Accessory Type : Gland Fitting
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Product Type Features
- Sealable : Yes
- Strain Relief Accessory Type : Gland Fitting
Usage Conditions
- Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Strain Reliefs |
|
Product Number
|
T3511111601-000 |
|
Product Name
|
Connector Strain Relief |
|
Operating Temperature
|
-40 to 115 C (-40 to 239 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Thermoplastic
Operating Temperature
-55 to 85 C (-67 to 185 F)
View Details
Material
304 Stainless Steel
Length
14.25 inch (362 mm)
Operating Temperature
-65 to 200 C (-85 to 392 F)
View Details
Operating Temperature
-40 to 90 C (-40 to 194 F)
View Details