TE Connectivity Circular Strain Relief, Size 19; Connector Shell Size Raychem Te Connectivity R85049/88-19Z02

Description
CIRCULAR STRAIN RELIEF, SIZE 19; Connector Shell Size:19; Cable Diameter Max:15.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 19 Connectors RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, SIZE 19; Connector Shell Size:19; Cable Diameter Max:15.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 19 Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 19; Connector Shell Size Raychem Te Connectivity - 40Y0926 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 19; Connector Shell Size Raychem Te Connectivity
40Y0926
Circular Strain Relief, Size 19; Connector Shell Size Raychem Te Connectivity 40Y0926
CIRCULAR STRAIN RELIEF, SIZE 19; Connector Shell Size:19; Cable Diameter Max:15.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 19 Connectors RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 19; Connector Shell Size:19; Cable Diameter Max:15.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 19 Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 40Y0926
Product Name Circular Strain Relief, Size 19; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 3/8 in.; 18 in.; 38 mm; 17.1 mm; Brass; Neoprene; Nickel - 70074604 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 17.100 inch (434 mm)
View Details
Connector Strain Relief - 2-5745174-7 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824260 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details