TE Connectivity Circular Strain Relief, Size 21; Connector Shell Size Raychem Te Connectivity R85049/88-21Z02

Description
CIRCULAR STRAIN RELIEF, SIZE 21; Connector Shell Size:21; Cable Diameter Max:15.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 21 Connectors RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, SIZE 21; Connector Shell Size:21; Cable Diameter Max:15.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 21 Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 21; Connector Shell Size Raychem Te Connectivity - 40Y0928 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 21; Connector Shell Size Raychem Te Connectivity
40Y0928
Circular Strain Relief, Size 21; Connector Shell Size Raychem Te Connectivity 40Y0928
CIRCULAR STRAIN RELIEF, SIZE 21; Connector Shell Size:21; Cable Diameter Max:15.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 21 Connectors RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 21; Connector Shell Size:21; Cable Diameter Max:15.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 21 Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 40Y0928
Product Name Circular Strain Relief, Size 21; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5-1393738-9 - TE Connectivity
Specs
Material Thermoplastic
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824740 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074590 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details