TE Connectivity Connector Strain Relief 745508-7

Description
Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 10.41 - 11.43 MM  [.41 - .45 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 10.41 - 11.43 MM  [.41 - .45 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 745508-7 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
745508-7
Connector Strain Relief 745508-7
Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 10.41 - 11.43 MM  [.41 - .45 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Dimensions


  • Compatible Cable Diameter Range : 10.41 - 11.43 MM  [.41 - .45 INCH ]

Operation/Application


  • Compatible With Connector Shell Size : 5
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Strain Relief Accessory Type : Split Ring Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 745508-7
Product Name Connector Strain Relief
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-332056-0 - TE Connectivity
Specs
Material Copper
View Details
Connector Strain Relief - 182928-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Connector Strain Relief - 1-5088450-0 - TE Connectivity
Specs
Material PVC
Length 2.32 inch (58.93 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details