TE Connectivity Connector Strain Relief T3105320121-000

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M32 x 1.5 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M32 x 1.5 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - T3105320121-000 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
T3105320121-000
Connector Strain Relief T3105320121-000
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M32 x 1.5 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel

Mechanical Attachment


  • Thread Size : M32 x 1.5

Product Type Features


  • Sealable : Yes
  • Strain Relief Accessory Type : Cable Gland

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3105320121-000
Product Name Connector Strain Relief
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-380936-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5618 inch (14.27 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 208945-7 - TE Connectivity
Specs
Material Zinc Alloy
View Details
2 suppliers
Connector Strain Relief - 520854-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details