TE Connectivity Strain Relief, 3 Position, Nylon; Accessory Type Amp Te Connectivity 641945-1

Description
STRAIN RELIEF, 3 POSITION, NYLON; Accessory Type:Strain Relief; For Use With:3 Position Inline Cap Housings; No. of Positions:3Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Description
STRAIN RELIEF, 3 POSITION, NYLON; Accessory Type:Strain Relief; For Use With:3 Position Inline Cap Housings; No. of Positions:3Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 3 Position, Nylon; Accessory Type Amp Te Connectivity - 90F4809 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 3 Position, Nylon; Accessory Type Amp Te Connectivity
90F4809
Strain Relief, 3 Position, Nylon; Accessory Type Amp Te Connectivity 90F4809
STRAIN RELIEF, 3 POSITION, NYLON; Accessory Type:Strain Relief; For Use With:3 Position Inline Cap Housings; No. of Positions:3Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, 3 POSITION, NYLON; Accessory Type:Strain Relief; For Use With:3 Position Inline Cap Housings; No. of Positions:3Positions; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Supplier's Site
Strain Relief, Strain Relief, Universal Mate-N-Lok Connectors, 3, Nylon (Polyamide) Rohs Compliant Amp Te Connectivity - 68Y1598 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Strain Relief, Universal Mate-N-Lok Connectors, 3, Nylon (Polyamide) Rohs Compliant Amp Te Connectivity
68Y1598
Strain Relief, Strain Relief, Universal Mate-N-Lok Connectors, 3, Nylon (Polyamide) Rohs Compliant Amp Te Connectivity 68Y1598
Strain Relief, Strain Relief, Universal MATE-N-LOK Connectors, 3, Nylon (Polyamide) RoHS Compliant: Yes

Strain Relief, Strain Relief, Universal MATE-N-LOK Connectors, 3, Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90F4809
Product Name Strain Relief, 3 Position, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825030 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Cable Gland; Nickel-Plated Brass; 6 to 9 mm; 3.5 to 7.5 mm; PG 13.5; 24 mm - 70075243 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details