CABLE CLAMP, CIRCULAR MILITARY CONNECTOR; Connector Shell Size:15; Cable Diameter Max:14.3mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 15 Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 29X7524 |
| Product Name | Cable Clamp, Circular Military Connector; Connector Shell Size Raychem Te Connectivity |