TE Connectivity Strain Relief, Mini-Universal Mate-N-Lok Connector; Accessory Type Amp Te Connectivity 794423-1

Description
STRAIN RELIEF, MINI-UNIVERSAL MATE-N-LOK CONNECTOR; Accessory Type:Strain Relief; For Use With:Mini-Universal MATE-N-LOK Connectors; No. of Positions:6Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, MINI-UNIVERSAL MATE-N-LOK CONNECTOR; Accessory Type:Strain Relief; For Use With:Mini-Universal MATE-N-LOK Connectors; No. of Positions:6Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Mini-Universal Mate-N-Lok Connector; Accessory Type Amp Te Connectivity - 72W2663 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Mini-Universal Mate-N-Lok Connector; Accessory Type Amp Te Connectivity
72W2663
Strain Relief, Mini-Universal Mate-N-Lok Connector; Accessory Type Amp Te Connectivity 72W2663
STRAIN RELIEF, MINI-UNIVERSAL MATE-N-LOK CONNECTOR; Accessory Type:Strain Relief; For Use With:Mini-Universal MATE-N-LOK Connectors; No. of Positions:6Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, MINI-UNIVERSAL MATE-N-LOK CONNECTOR; Accessory Type:Strain Relief; For Use With:Mini-Universal MATE-N-LOK Connectors; No. of Positions:6Positions; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 72W2663
Product Name Strain Relief, Mini-Universal Mate-N-Lok Connector; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820660 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1546347-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Cable Gland; PG; 29 mm; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074391 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details