TE Connectivity Cable Clips & Clamps 965783-1

Description
TE Connectivity 965783-1 Cable Clamp
Request a Quote Datasheet
Description
TE Connectivity 965783-1 Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 3957505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
3957505
Cable Clips & Clamps 3957505
TE Connectivity 965783-1 Cable Clamp

TE Connectivity 965783-1 Cable Clamp

Supplier's Site
Circular Cable Clamp, Pa 66; Connector Shell Size Amp Te Connectivity - 19J7069 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Pa 66; Connector Shell Size Amp Te Connectivity
19J7069
Circular Cable Clamp, Pa 66; Connector Shell Size Amp Te Connectivity 19J7069
CIRCULAR CABLE CLAMP, PA 66; Connector Shell Size:-; Cable Diameter Max:2.5mm; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Product Range:HDSCS Series; For Use With:AMP Sealed Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, PA 66; Connector Shell Size:-; Cable Diameter Max:2.5mm; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Product Range:HDSCS Series; For Use With:AMP Sealed Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire and Cable Clips Strain Reliefs
Product Number 3957505 19J7069
Product Name Cable Clips & Clamps Circular Cable Clamp, Pa 66; Connector Shell Size Amp Te Connectivity
Type Cable clamp
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822520 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Connector Strain Relief - 5745174-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Gland;Polyamide 6; Neoprene;NPT 1/2in;5-12mm;Black;44mm;24mm;14mm - 70074427 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.835 inch (21.2 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details