TE Connectivity Circular Strain Relief, Size 11; Connector Shell Size Raychem Te Connectivity R85049/88-11Z03

Description
CIRCULAR STRAIN RELIEF, SIZE 11; Connector Shell Size:11; Cable Diameter Max:7.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 11 Connectors RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, SIZE 11; Connector Shell Size:11; Cable Diameter Max:7.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 11 Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 11; Connector Shell Size Raychem Te Connectivity - 40Y0919 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 11; Connector Shell Size Raychem Te Connectivity
40Y0919
Circular Strain Relief, Size 11; Connector Shell Size Raychem Te Connectivity 40Y0919
CIRCULAR STRAIN RELIEF, SIZE 11; Connector Shell Size:11; Cable Diameter Max:7.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 11 Connectors RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 11; Connector Shell Size:11; Cable Diameter Max:7.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 11 Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 40Y0919
Product Name Circular Strain Relief, Size 11; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074554 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.480 inch (63 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826030 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details