TE Connectivity Connector Strain Relief 9-328666-2

Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.73 MM  [.147 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 3500 Product Type Features Compatible With RF Cable Type : 21-598, RG 179A, RG 188, RG 187, RG 174 Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.73 MM  [.147 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 3500 Product Type Features Compatible With RF Cable Type : 21-598, RG 179A, RG 188, RG 187, RG 174 Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 9-328666-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
9-328666-2
Connector Strain Relief 9-328666-2
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.73 MM  [.147 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 3500 Product Type Features Compatible With RF Cable Type : 21-598, RG 179A, RG 188, RG 187, RG 174 Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper Alloy
  • Primary Product Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.73 MM  [.147 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 3500

Product Type Features


  • Compatible With RF Cable Type : 21-598, RG 179A, RG 188, RG 187, RG 174
  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 9-328666-2
Product Name Connector Strain Relief
Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 4-745130-4 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 520440-1 - TE Connectivity
Specs
Material Copper
View Details
Connector Strain Relief - 520433-1 - TE Connectivity
Specs
Material Copper
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
Connector Strain Relief - 2-747580-1 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details