TE Connectivity Connector Strain Relief 962160-1

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Product Height : 50 MM  [1.96 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Strain Relief Accessory Type : Strain Relief Adapter Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Product Height : 50 MM  [1.96 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Strain Relief Accessory Type : Strain Relief Adapter Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 962160-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
962160-1
Connector Strain Relief 962160-1
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Product Height : 50 MM  [1.96 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Strain Relief Accessory Type : Strain Relief Adapter Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Dimensions


  • Product Height : 50 MM  [1.96 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 300

Product Type Features


  • Strain Relief Accessory Type : Strain Relief Adapter

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 962160-1
Product Name Connector Strain Relief
Material Polyamide / Nylon®; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 182663-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
3 suppliers
Connector Strain Relief - 5745653-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 2-2308350-9 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details