Radwell International Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC) LAN TRANSFORMER, 10/100 BASE-T; TRANSFORMER TYPE:10/100 BASE-T; NO. OF PORTS:1 PORT; TRANSFORMER MOUNTING:SURFACE MOUNT; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE MAX:70°C; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2019); ROHS COMPLIANT:. FREE 2... | |
| (PRICE/TC) LAN TRANSFORMER, 10/100/1000 BASE-T; TRANSFORMER TYPE:10/100/1000 BASE-T; NO. OF PORTS:1 PORT; TRANSFORMER MOUNTING:SURFACE MOUNT; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:85°C; PRODUCT RANGE:-; SVHC:NO SVHC ROHS COMPLIANT: YE. FREE 2... | |
| 100 WATT, HX-HPF CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 1.2 TO 2.6 AMP, 3-15/16 INCH LONG X 2-13/16 INCH WIDE X 2-7/8 INCH HIGH. FREE 2 YEAR... | |
| 120 X 240 INPUT VOLT, 12/24 OUTPUT VOLT, 60 HZ, 3R NEMA RATED, BUCK BOOST TRANSFORMER 1 PHASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| 120/208/240/480V - 50/60HZ - CLASS 2 TRANSFORMER - CLASS B INSULATION SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| 120V/10,000V IGNITION XFORMER. FREE 2 YEAR RADWELL WARRANTY | |
| 150 WATT, HX-HPF CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.7 TO 1.6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| 210 WATT, CWA CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.8 TO 1.8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| 250 WATT, CWA CIRCUIT, HIGH PRESSURE SODIUM, HIGH INTENSITY DISCHARGE BALLAST 480 VOLTS, 2 AMP, 4-3/4 INCH LONG X 3-7/16 INCH WIDE X 4-7/16 INCH HIGH. FREE 2 YEAR RADWELL... | |
| 277V-PRI 24V-SEC 50VA TRANSFOR. FREE 2 YEAR RADWELL WARRANTY | |
| 400 WATT, CWA CIRCUIT, HIGH PRESSURE SODIUM, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.95 TO 3.85 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| 400 WATT, CWA CIRCUIT, HIGH PRESSURE SODIUM, HIGH INTENSITY DISCHARGE BALLAST 480 VOLTS, 1 AMP, 4-3/4 INCH LONG X 4 INCH WIDE X 4-7/16 INCH HIGH. FREE 2 YEAR RADWELL... | |
| 480V-24V 50VA FT MNT XFORMER. FREE 2 YEAR RADWELL WARRANTY | |
| 50-450- WATT, METAL HALIDE, PULSE START, LAMP IGNITER. FREE 2 YEAR RADWELL WARRANTY | |
| 70 WATT, HX-HPF CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.37 TO 0.85 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| ADVANCE BALLAST, ENCLOSED BALLAST, 400W, 120/208/240/277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| AUDIO TRANSFORMERS MEDIUM 27SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST .54/.23 AMP, 120/277 VAC, 1/2 LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST 120V .77AMP 500OCV 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST 120V .90AMP 620OCV 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST 120V FC12 16T9/RS LPF. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST CAPACITOR, 21 MFD, 400 VOLT, HID. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST CORE AND COIL KIT, 150W ,120/208/240/277V, 60 HZ, HIGH PRESSURE SODIUM, STEEL HOUSING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST ELECTRONIC .300AMP 277V 60HZ INSTANT START. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST ELECTRONIC T12HO LAMPS 120V. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST EMERGENCY FLOURESCENT 680-1400LUMENS. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST HOUSING 400W 120/208/240/277V TX400M-TBHSG. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST KIT 120/208/240/277V 400W. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST KIT 400W HPS 120-277VOLTS MUTI-TAP. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST KIT HID LAMP 120/208/240/277V 2.5/1.45/1.25/1.1AMP 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST KIT, 1 LAMP, 250 WATT, 120/208/240/277/480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST KIT, 120/208/240/277 VOLTS, 175 WATTS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST KIT, 400W, 120/208/240/277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST KIT, CORE & COIL, TYPE CWA, METAL HALIDE, MAGNETIC HID, PROBE START, 1-175 WATT, 210 INPUT WATT, 120/208/240//277 VAC, 60 HZ, -22 TO +221 DEG FAHRENHEIT, 4-TAP VOLTAGE INPUT,... | |
| BALLAST KIT, METAL HALIDE, CORE AND COIL, 1000 WATT MH LAMP TYPE, MAGNETIC HID BALLAST TYPE, 120/208/240/277/480 VAC, 60 HZ, 24 MFD CAPACITOR VALUE/480 V. FREE 2 YEAR RADWELL WARRANTY... | |
| BALLAST MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST SLIMLINE UNIVERSAL 277V 60HZ .39A. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST SODIUM LAMP,HIGH PRESSURE, 200WATT, 240/277V, S66. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST TRANSFORMER, 4.1AMP, 400W, 480VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, 175WATTS, 120VAC, 60HZ, 3.5AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, 250W, S50 LAMP, HIGH PRESSURE SODIUM. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, 277 VOLTS, .26 AMPS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, 277V, 60HZ, .70AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, 277VAC 60HZ 0.41A, 2 LAMPS, 107 W INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, DUAL-V HID, 1-100 WATTS, 1.1-0.48 AMP, 120/277 VAC, 60 HZ, THERMALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, ELECTRONIC BALLAST, VERSION D2, PROGRAM START, 120-277 VAC, 10%, NORMAL LIGHT OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, FLUORESCENT LIGHTING, 1-LAMP RAPID START, VAL-MISER, 277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, FLUORESCENT, COMPACT, 26~42 W, 120~277 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, HALIDE, M98/143, FCAN, 70W, 120/277V, METAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, HIGH PRESSURE SODIUM, 70 WATT, ANSI-S62 QUAD KIT. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, LOW VOLTAGE CONTROLLER FOR LIGHTING FIXTURE APPLICATIONS, OUTPUT VOLTAGE, 120-277VAC, 50/60HZ, UL/C-UL LISTED TO UL 508, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, METAL HALIDE . FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, PROGRAMMED, RAPID START, 120/277 VAC, 120 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST,ELECTRONIC, INSTANT START, 2LAMP, .36/47AMP 120V 50/60HZ, AVAILABLE, NEW, NEVER USED, SURPLUS, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| BELL RINGING TRANSFORMER,PRIMARY 110V,50/60HZAC SECONDARY 10V. FREE 2 YEAR RADWELL WARRANTY | |
| BELL TRANSFORMER, 8VA PRIMARY 230-240 V AC, 50HZ, SECONDARY 8 V AC WITH PTC FUSE, 2MW. FREE 2 YEAR RADWELL WARRANTY | |
| BUCK-BOOST TRANSFORMER, ENCAPSULATED CORE, 250VA, 1-PHASE, 120/240VAC PRIMARY, 16/32VAC SECONDARY, 60HZ, NEMA 3R, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 55 MFD, 240 VAC, 50/60 HZ, FOR USE WITH 150/400 WATT HPS LAMPS. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCLINE 2D BALLASTS, 120-277 120 TO 277, 1 2, 2D CIRC 55W 21W, PS PS, SU1552DCL-ROHS NCU142/B-ROHS, C1U C2B. FREE 2 YEAR RADWELL WARRANTY | |
| CLASS 2 TRANSFORMER: 120V AC/208V AC/240V AC, 24V AC, 40 VA, FOOT, WIRE LEADS, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| CLASS 2 TRANSFORMER: 120V AC/208V AC/240V AC, 24V AC, 50 VA, FOOT, WIRE LEADS, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| COIL BALLAST KIT, 175 WATT, PULSE START, HIGH INTENSITY DISCHARGE, 120-277 V, 90% POWER FACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, JACK, RJ45, 1 PORT, 100 BASE-T, YELLOW-GREEN, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONSTANT VOLTAGE TRANSFORMER, 750VA, INPUT 120/208/240/480 VOLT, OUTPUT 120/208/240 VOLT, MCR HARDWIRE REGULATOR, HARDWIRED SERIES, POWER PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL AND ISOLATION TRANSFORMER, 1PH, PRI. 480VAC, IN = 4, 4A, SEC. 120VAC, IN = 17A, 2000/1600VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL AND ISOLATION TRANSFORMER, MST, SINGLE PHASE, 1000 VA, INPUT - 208-550 V AC, 50/60 HZ, 2.72-4.73 AMP, OUTPUT - 115-230 V AC, KEY-HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTROL POWER TRANSFORMER, SINGLE PHASE, 4160 VAC, 2 KVA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER 11.8V 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER 4WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER 5AMP 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER FOR FC MODELS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER, 115/230V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER, 230V, 5-20 VOLTS PER SECOND. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER, 40 VA, 120/208/240 V PRIMARY, 24 V SECONDARY, 50/60HZ, CLASS 2, 44504. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER, 40AMP, 120VAC, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER, INDUSTRIAL, 1 PHASE, 2.5 KVA, 190/575 V PRIMARY, 115/230 V SECONDARY, 50/60 HZ, CHASSIS MOUNT, IP00 RATING, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER, INPUT VOLTAGE 480 VAC, OUTPUT VOLTAGE 120 VAC, 50 VA, ENCLOSURE STYLE: OPEN, EPOXY RESIN VARNISH FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER, OPEN STYLE, INDUSTRIAL, ADDITIVE POLARITY 50 KVA COPPER WINDING, 1 PHASE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, 24V, . FREE 2 YEAR RADWELL WARRANTY | |
| CORE & COIL BALLAST KIT, 120/277/347 VOLTS AC, 50/60HZ, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CORE AND COIL BALLAST KIT, 1-400 WATTS, H33 MERCURY, 120/208/240/277 VAC, 60 HZ . FREE 2 YEAR RADWELL WARRANTY | |
| CORE AND COIL BALLAST KIT, 250 WATT, CWA CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.65 TO 2.6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CORE AND COIL BALLAST KIT, 480 VAC INPUT, 60 HZ, 400 WATT M59 METAL HALIDE OR 400 WATT H33 MERCURY LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| CORE COMPONENTS Transformers 402424MW | |
| CURRENT TRANSFORMER 15VA 600V. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER 20:5A RATIO 600V 50/400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER 300:5 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER 5000:5AMP RATIO 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER, 150:5 RATIO, 50-400 HZ, CLASS 1, 600 V, 5 KV. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER, 300:5 RATIO, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER, 50-400HZ, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER, 600:5A RATIO, SINGLE PHASE, 10KV, 60HZ, SINGLE RATIO, METERING CLASS: 1% 30. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER, 600V, 50-40HZ, RATIO 300:5A. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER, MODEL: 8, INDOOR, SINGLE PHASE, RATIO - 1500:1A, 10 KV BIL, 60 HZ, RATING FACTOR 1.33, METERING CLASS: 0.6% 50 VA, SINGLE RATIO. FREE 2 YEAR RADWELL WARRANTY... | |
| CURRENT TRANSFORMER, SINGLE PHASE, 600:5A RATIO, 600 V, 50-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER, SPLITCORE, 200 AMP, SECONDARY CURRENT NOM / 200 AMP, 50-400 HZ, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMERS, PLUG-IN, RAIL 1: 30 X 10 MM, RAIL 2: 25 X 12 MM, RAIL 3: 20 X 20 MM, PRIMARY RATED CURRENT; 250, SECONDARY RATED CURRENT; 1. FREE... | |
| DATACOM TRANSFORMER, 10/100 BASE-TX; AUTOMDIX; LAN APPLICATION(S), 1:1; 1:1. FREE 2 YEAR RADWELL WARRANTY | |
| DATACOM TRANSFORMER, LAN APPLICATION(S), 1CT:1CT, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| DATACOM TRANSFORMER, LAN; 10/100 BASE-TX APPLICATION(S), 1:1; 1:1. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER, 5 VDC IN, 15 VDC OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT CONNECTOR, 2-POLE LUMINAIRE, YELLOW, 25 PC BOX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/08/2001, RECTIFIER UNIT, 15 AMP, 200/230(240)/400/460 (480)/500/575(600) VAC PRIMARY, 50/60 HZ, 24 VDC SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06/30/2002, COMMUTATING REACTOR, SIMODRIVE 611, FOR INFEED/ REGENERATIVE FEEDBACK MODULE, 21 AMP, 380 VAC, 11 KW, REPLACED BY 6SN1111-0AA00-0BA0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/01/2006, PUSH-TO-TEST PILOT LIGHT TRANSFORMER, 22.5MM BUTTON SIZE, INCANDESCENT LAMP, 110.120VAC RATING, 6.3V .9W LAMP RATING, 1NO 1NC CONTACT BLOCKS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (143206) INDUSTRIAL CONTROL TRANSFORMER, 1 PHASE, 480VAC PRIMARY, 230VAC SECONDARY, 60HZ, 150VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3 PHASE XFMR,21KVA,PRI-480-4 40V,SEC-400V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 412LSLHTCP000I. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 425 MA, 277V, 60HZ, FLUORESCENT, 2 LAMPS, (RECOMMENDED REPLACEMENT: B260IUNVHP). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 443LSLHTCP000I. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ABB HEATER BOARD, TYPE RHTR, 600V-480V-230V-0V, TEAMWISE LTD F83. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADVANCE CORE & COIL BALLAST KIT, 120/208/240/277 VAC, PULSE START, 60 HZ, 125 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTO TRANSFORMER, 120/208/240/277 VOLTS, 60 HZ, CORE AND COIL BALLAST. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTO TRANSFORMER, CORE AND COIL BALLAST, 480 VOLTS, 60 HZ, 750 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTO-TRANSFORMER BALLAST, FOR 100 WATT S54 LAMP, 277 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTOTRANSFORMER BALLAST, 250W, 60HZ, ANSI CODE H37, 120/208/240/277VAC, 22.5MFD, 240V CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST 175WATT 480V MERCURY VAPOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST ASM, 150W, W/MIN 75 DEG C SUPPLY WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST CARD, 2 ON-BOARD TRANSFORMERS, DUAL FUSE SLOTS, SINGLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST FOR FLUORESCENT LAMP, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST KIT, 120/208/240/277V, 3.9, 2.3, 2.0, 1.7AMPS, 400VAC CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST KIT, HID LAMP . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST METAL HALIDE, 100WATT, MULTI-TAP, 120/208/240/277VAC, 0.35/1.20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST MULTI-KIT, 250 W, 120/208/240/277 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST SLIMLINE 1LAMP 277V 60HZ T12. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, .48 AMP, 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, .90 AMP, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, 0.27/0.12 AMP, 120/277 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, 1-LAMP, RAPID START, FLUORESCENT LIGHTING, UNIVERSAL WATT REDUCER, 277VAC, 60HZ, USE WITH F40T12, F40T12ES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, 120VAC, 2-F30W T, 12-LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, 158 AMP, 120V, 4-6-8W, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, 2.60-1.12 AMPS, 120/277 VAC, 60 HZ, 250 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, 277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, 60HZ 120V/0.25AMP THRU 277V/0.12AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, DUAL-VOLT, HID LAMP, HIGH POWER FACTOR, TYPE 1, AUTO-TRANSFORMER, 120/277 VOLTS, 60 HERTZ, 1.10/0.48 AMPS, 277 OCV, THERMALLY PROTECTED, FOR 1-100 WATT M90, METAL HALIDE LAMP. | |
| DISCONTINUED BY MANUFACTURER, BALLAST, FLUORESCENT, PROGRAMMED START, .41/.96AMP 120/277VOLT 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, HIGH PRESSURE, SODIUM HID, 70 W, 120-277 V, PULSE BALLAST START TYPE, MAGNETIC HD, ROHS-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, MERCURY, 120/277VAC, 50/60HZ, 400W, FCAN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, METAL HALIDE, 100 W, M90/140, 120/277V, FCAN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 1 LAMP, 120 V, 60 HZ, SIDE EXIT TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 1.6 AMP, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 277VAC, 60HZ, UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, CLASS P, 120 V, 60 HX, FOR USE WITH F40WT12/RS-430 MA OR WATT-MISER 35 WATT, CONTAINS NO PCB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, HIGH OUTPUT, 277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, UINIVERSAL, FLUORESCENT ELETRICAL, RAPID START, FOR ONE T-12 LAMP, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST,WITH REDUCER SLIMLINE, 425MA, 277V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHOKE TRANSFORMER, 1PHASE, 8AMP, 400VAC, 50HZ, 6.05MH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, COIL/SCREW TERMINAL, 277 VOLT COIL, SCREW TERMINALS, FOR R4210-R8210 CONTACTOR, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL CIRCUIT TRANSFORMER .15KVA 230/460V PRIMARY 115V SECONDARY 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL POWER TRANSFORMER, PRIMARY: 120/208/240 V, SECONDARY: 24 V / 40 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER 3000:5A 25VA 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, .5 KVA , SINGLE PHASE, 120/240 LOW VOLTAGE, 120/240 HIGH VOLTAGE, 50/60 HZ, OUTDOOR TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 100 VA, 24 DC, 240 VAC, 60 HZ, TYPE 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 115/380/415/460 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 120VAC, 60HZ, FOR BELLS AND CHIMES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 220/480 VAC PRIMARY, 120 SECONDARY, 60 HZ, 1-1/2 AMP MAX FUSE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 750VA, PRI:480V, SEC:120V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, FOUNT MOUNT, PRIMARY 120/208/240/480 VAC 50/60HZ, SECONDARY 24VAC, 75VA, CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORE & COIL BALLAST/ TRANSFORMER, *TRANSFORMER ONLY/NOT A FULL KIT*, FOR HID/METAL HALIDEBALLAST, 175 W, M57, 480 VAC/120 T, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORE AND COIL BALLAST KIT, 1-100 WATT, S54HP SODIUM, 120/208/240/277 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORE AND COIL BALLAST KIT, METAL HALIDE, 120/208/240/277 VAC, 60 HZ, 400 WATT, ANSI CODE: M59, INCLUDES:, 71A6091 CORE AND COIL, DRY FILM CAPACITOR 7C240P40R, BRACKET KIT. | |
| DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER RATIO 800:5A 50-400HZ 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, FOR ONE F40 W T12/RS LAMP, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BALLAST, TRIGGER START, 0.7 AMP / 120 V / 60 CYCLE, FOR TWO F20W T12 / F15W T12 / F15W T8 / F14W T12... | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTROL TRANSFORMER, 4 PRONG TERMINAL WIRES, 1 RING TERMINAL WIRE, 14 FEMALE TERMINAL BLOCK CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE TRANSFORMER, SIGNATURE SERIES, 4 HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRY TRANSFORMER, 2-WIRE LEAD CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRY TRANSFORMER, PRIMARY 600V, SEC 120V, 300VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRY TYPE TRANSFORMER, 120/240V, 12/24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRYCAP UNIPAK, 6KVAR, 208VAC, 50/60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC FLUORESCENT BALLAST, INSTANT START HIGH POWER, 120-277V 58.5W 0.495/0.215AMP 50/60HZ INPUT, FOR 1 OR 2 LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLUORESCENT EMERGENCY/NORMAL LIGHTING UNIT, BALLAST, FOR USE WITH 2' - 8' BIPIN FLUORESCENT LAMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH VOLTAGE ISOLATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGNITION TRANSFORMER, SINGLE SPARK TYPE, 120 V AC, 60 HZ, 10 KV, 23 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL CONTROL TRANSFORMER, 100VA MULTI-VOLTAGE ,WITH 610MM/24INCH LEADS, TRANSFORMER CONTROL, 100VA, 480V-120V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL CONTROL TRANSFORMER, 750 VAC, 240/480 V PRIMARY, 120 V SECONDARY, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSTRUMENT TRANSFORMER, 120 VOLT, 50/60 HZ, 10 KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED IGNITOR REACTOR BALLAST, 320W, M132/M154, METAL HALIDE LAMP, 277V, 60HZ, 1.30A, 277VOC, 1.85A, 10C, 17.5MFD, 300V CAP, AD180, UNIT THERMALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE TRANSFORMER, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATION TRANSFORMER, 115 VAC PRIMARY, 35 VAC SECONDARY, 50/60 HZ, 39 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATION TRANSFORMER, 24 VDC, 10 V, 20MA, 1.5-5 KV, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LAMP BALLAST, METAL HALIDE, 120-277 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIGHTING BALLAST 1 F40T12 277VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIGHTING BALLAST, 100WATT, 120/208VAC, 50/60HZ, 0.72AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINE REACTOR, 34 AMP, 3 PHASE, 60 HZ, 1.25 MH, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINE REACTOR, 80A, 3PH, 600V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEUTRAL CURRENT TRANSFORMER, MASTERPACT, 2000 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TRANSFORMER, E SERIES, 1 PH, 115 VAC, 400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PREHEAT START BALLAST, 120VAC, 60HZ, 70AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUICK-CONNECT POWER TRANSFORMER, SERIES 4-06, CHASSIS MOUNT, 2500V RMS HIPOT, 30VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RAPID START BALLAST, 0.48 AMPS, 120 VAC, 60 HZ, CLASS P, FOR ONE F40W T12/R.S LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECOMMENDED REPLACEMENT KTEB-240-UV-TP-PIC, ELECTROMAGNETIC BALLAST, RAPID START, 40 WATT, 277 VAC, 60 HZ, 0.33 AMP, 450 V OUTPUT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, T,RANSFORMER, 40VA, 240VAC PRIMARY, 24VAC SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANFORMER, 120VAC, 50/60HZ, PRIMARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSDUCER, 120 VAC, 60 HZ, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER .75KVA 1PHASE 420X240 PRI 240/120V SEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER BALLAST, 400 WATT, 120/208/240/277 VAC, 60 HZ, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER BALLAST, 400, W HALIDE/MERCURY LAMP, 120/208/240/277 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER CHOKE, 10V INPUT, 10V OUTPUT, 560KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER CONTROL CIRCUIT, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER CONTROL, SINGLE PHASE, 855 VA, 418 / 440 / 462 V PRI, 230 V SEC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER DISCONNECT ASSEMBLY, 1000VA, PRI AMPS: 2.1 A, SEC AMPS: 8.3 A, PRI VOLTS: 480 V, SEC VOLTS: 120 V, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER DISCONNECT, 500VA, 460V/1.09A, 115V/4.35A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER MC-1876. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER SITAS, PHASE: 3, PN/PN(S6)(KVA):8 / 48.6, UPRI(V):480, USEC(V):400, ISEC(A):11,5, F(HZ):60.60, SCHALTGR./SCHIRMW.:D YN5 / 0, TA/ISOKL: 55 / H, IP54 CONNECTION: SCREW TERMINAL. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, .070/0.100 KVA, 50/60 HZ, TYPE EL-2, INDUSTRIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, .75 KVA, 240/480 V PRIMARY, 120/240 V SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 0.5 KVA, 220-550 VAC PRIMARY, 110/220 V SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 0.560KVA PRI, 230V SEC, 30/42V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1 PH, 150 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1 PHASE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1 PHASE, 17 AMP, 100-310 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1000VA, 220-480V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 115/28 PER SECOND VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 115VAC, MINPAK PLUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 150 VA, 240/480 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1HP, 2A, 600V, 60HZ, 21MH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 2 AMP, 120/600 VAC, 60 HZ, 150VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 208/240/480V, PRI 24VAC, SEC 40VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 230 VAC PRIMARY, 17.7 VAC SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 230/460V PRIMARY, 360V SECONDARY, 50/60 HZ, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 230/480 V PRIMARY, 270 V SECONDARY, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 24 VAC, GT-T151. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 240 / 480 HIGH VOLTAGE, 120 / 240 LOW VOLTAGE, 5 KVA, 3 PHASE, 60 HERTZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 250W, 120/208/240/277/480V . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 2V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 300-1 AMP RATIO, 600 VOLTS AC, 50/60 HZ, 1 VA, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 380/460V, 50/60HZ, 24V, 60VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 4-01 SERIES, HORIZONAL PC MOUNT, INPUT 115V, 6VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 4000 SERIES, 120 VOLTS, PRIMARY: 120V SECONDARY: 24 VAC, 40 VA AT 50/60 HZ, CLASS 2 TRANSFORMER, BOTTOM MOUNT BRACKET, 4 LEAD WIRES. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 4000 SERIES, 120 VOLTS, PRIMARY: 120V SECONDARY: 24 VAC, 50 VA AT 50/60 HZ, CLASS 2 TRANSFORMER, BOTTOM MOUNT BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 50/60HZ, CH4600, 1,2VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 500 VA, 1 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 50VA, 600V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 6WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, AUTOTRANSFORMER, 120/208/240/277V 150W, HPS S55 LAMP TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, CLASS II, 120/24V, 75VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, CONTROL CIRCUIT TRANSFORMER, 1 PHASE, PRIMARY 440/460/480, SECONDARY 220/230/240, 50/60 HZ, 0.035/0.050 KVA, OPEN TYPE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, CONTROL TRANSFORMER, 0.900-1 KVA, 50/60 HZ, INPUT -, 110/115/120 VAC, OUTPUT -, 220/230/240 VAC, 440/460/480 VAC, SCREW TERMINAL CONNECTION, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, CURRENT, RATIO 600-1, 600V, 50/60CY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, DC, 1.5 MH, 45 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, GROUP AA, 1 PHASE, 0.5KVA, 220/230/240X440/460/ 480V PRIMARY, 110/115/120V SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, IGNITION TRANSFORMER, 120 VAC PRIMARY, 1.5 AMP, 6 KV SECONDARY, 0.020 AMP, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, LIGHT MODULE, 120 VAC, 50/60 HZ, SINGLE INDICATOR, SCREW DOWN TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, OPEN MIDGET LIGHTING DISC, 480V, 6.9AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, POWER 36VCT@.17A 18V@.34A DUAL PRIMARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, PRI: 480V, SEC: 24VAC, 50/60HZ, 40VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, PRIMARY 480 VAC, SECONDARY 24 VAC, 65 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, PRIMARY 504/480/456V, SECONDARY 110V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, PRIMARY VOLTAGE; 120 (WHITE LEAD) / 208 (RED/YELLOW) / 220 (BLACK) / 240 (ORANGE) / COMMON (BLACK), SECONDARY VOLTAGE; 24 (BROWN). FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, PRIMARY: 240/480V, SECONDARY: 120V, FREQUENCY: 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, SIDAC-T, 1000/5000 VA, 50/60 HZ, PRIMARY 380/500 V MAX, SECONDARY 110 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, TYPE DUAL POST. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, TYPE JE-27, 480V PRIMARY, 120V SECONDARY, 4:1 RATIO, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, TYPE JVA-O, PRI:480V, SEC:120V, 4:1RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, TYPE TNG 60-230/24V, 110/230V, 24VDC, 50/60HZ, 2.6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNIVERSAL MAGNETIC T12 BALLAST, FLOURESCENT, RAPID START, 277 V, 60 HZ, 8 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,BALLAST , RAPID START, 2LAMP, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED, HID BALLAST POSTLINE, 175W H39 LAMP, 277V, 60HZ, 0.85AMP, 250V OCV. FREE 2 YEAR RADWELL WARRANTY | |
| DONGAN Transformers 50-0050-053 | |
| DONGAN Transformers 50-0250-585 | |
| DONGAN Transformers 50-0500-053 | |
| DOORBELL TRANSFORMER, 115V, 50-60CYCLES, 2WIRE, . FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY | |
| DRY TRANSFORMER, 2.4:1 RATIO, 288V PRIMARY, 120V SECONDARY, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRY TRANSFORMER, POWERFORMER, 240/480VAC, 50/60HZ, 1PH. FREE 2 YEAR RADWELL WARRANTY | |
| DRY TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY | |
| DRY-FILM HID CAPACITOR, 10 MFD RATING, 400VAC, FOR USE WITH 175W MH CWA, 1-3/8" DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC BALLAST 2 LAMP, INSTANT START, LAMP CONNECTION PARALLEL, 120-277VAC +/- 10%, 50/60HZ, HIGH POWER FACTOR, MAX CASE TEMP. 75 DEG.CELSIUS, OUTPUT VOLTAGE 1000V, VOLTAGE TO GROUND: 600V, MEETS FCC... | |
| ELECTRONIC BALLAST 2LAMP 120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC BALLAST 2LAMPS 120V. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC TRANSFORMER, 120VAC, 60HZ, 1.2A INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| EMERGENCY BALLAST 120/277V 24HR RUN TIME. FREE 2 YEAR RADWELL WARRANTY | |
| FAN CONTROL CENTER, 120 VAC PRIMARY, 60 HZ, 3/4 HP, 24 VAC SECONDARY, SPDT RELAY/TRANSFORMER, SUGGESTED REPLACEMENT FOR RHEEM 47-25089-03. FREE 2 YEAR RADWELL WARRANTY | |
| FEDERAL PACIFIC 1 PHASE 150VA KVA INDUSTRIAL CONTROL POWER DRY TYPE TRANSFORMER. 208/230/460V PRIMARY X 24/115V SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| FEDERAL PACIFIC 1 PHASE 500VA KVA INDUSTRIAL CONTROL POWER DRY TYPE TRANSFORMER. 240/120V PRIMARY X 24V SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| FEDERAL PACIFIC 1 PHASE 50VA KVA INDUSTRIAL CONTROL POWER DRY TYPE TRANSFORMER. 480/240V PRIMARY X 24V SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOURESCENT BALLASAT, ELECTRONIC, T8 BALLASAT BULB TYPE, 4 BULB SUPPORT, MAX BULB WATT: 40,120-277 VAC,50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FLYBACK TRANSFOMER 3FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| FURNAS ELECTRIC CO, 4AM3441-5AT10-0C, 4AM34415AT100C, TRANSFORMER, 100/305VA, 1PH, 230-400VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE CONTROL CIRCUIT TRANSFORMER, FUSE,1E, 4800 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC Lighting 35-216710R01 | |
| GENERAL ELECTRIC Lighting 8G1063W | |
| GENERAL PURPOSE TRANSFORMER, 1 PHASE, 240 X 480 VOLT INPUT, 120/240 VOLT OUTPUT, 0.05 KVA, 3R NEMA RATING, 131F TEMP RISE, INDOOR, OUTDOOR. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND FAULT CURRENT SENSOR, CORE BALANCE, 110 MM WINDOW, 100 TO 1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| HID LAMP BALLAST, 120/277 VAC INPUT, 60 HZ, FOR USE WITH 1 TO 50 WATT LAMPS. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH PRESSURE SODIUM BALLAST, 120-277 V, MAX TEMP 221 F, POWER FACTOR 90%, 1000 W, BALLAST TYPE CWA, ANSI CODE S52, OPERATES LU1000. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Transformers 50004263-003 | |
| HONEYWELL Transformers 50017460-003 | |
| HPS BAL 150W S55 QUAD KIT WITH LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| HPS BALLAST, 1000WATT, S52, QUAD ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| IGNITION TRANSFORMER, 7.5 KV, 115 VOLTS, 20/15 MA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| INDICATING TRANSMITTER, 25 PSIG, 170KPA, 10/35VDC, 0-0.25 W.C. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL CONTROL TRANSFORMER, 150VA, MULTI-VOLTAGE, WITH 610MM/24INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL CONTROL TRANSFORMER, 2000 VA, 120 X 240V PRIMARY VOLTS, 24V SECONDARY VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL CONTROL TRANSFORMER, 208-600 PRIMARY VOLTS, 85/130 SECONDARY VOLTS, SINGLE PHASE, 50/60 HZ, 0.500 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL CONTROL TRANSFORMER, SERIES 50, 500VA, 240 / 480V, 120V, 1PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL CONTROL TRANSFORMER,480V,50/ 60HZ,0.035/0.05KVA. FREE 2 YEAR RADWELL WARRANTY | |
| INTERNAL TRANSFORMER, FOR MODUTROL IV MOTORS, 120 VAC PRIMARY, 50/60 HZ, 24 V SECONDARY, QUICK CONNECT TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATION TRANSFORMER, 2.3 VA, 1 X 230V, 2 X 15V, 77 MA, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATION TRANSFORMER, 2.8 VA, 1 X 230V, 18V, 156 MA, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATION TRANSFORMER, 45 W, 90V TO 120V, 2 X 5V, 2 X 12V, 4 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATION TRANSFORMER, CAP 0.2 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| LAN TRANSFORMER, SMD, 350µH INDUCTANCE, 350MA, 1:1 TURN RATIO . FREE 2 YEAR RADWELL WARRANTY | |
| LIGHTING BALLAST 120-277V 22WATSS. FREE 2 YEAR RADWELL WARRANTY | |
| LIGHTING BALLAST, 1.10/1.25/1.45AMP, 120/208/240/277V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| LIGHTING BALLAST, 277C, NO PCBS, RAPID OUTPUT, RAPID START, . FREE 2 YEAR RADWELL WARRANTY | |
| LIGHTING BALLAST, PAC0457, 1400 LUMENS, INPUT: 120/277VAC, 60HZ, 180MA/185MA, 3.2W/3.7W. FREE 2 YEAR RADWELL WARRANTY | |
| LIMITORQUE Transformers 61-825-1271-1 | |
| LINE OUTPUT TRANSFORMER / FLYBACK: HR46157 (HR 46157) - 5062667404 / 5062667474/TFB674D PACKARD BELL PB8539. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETEK BALLAST Lighting 443-L-SLH-TC-P | |
| MAGNETEK BALLAST Lighting 458-L-SLH-TC-P | |
| MAGNETEK TRANSFORMER, 1000VA, 208/277, 120V, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETEK, 211-0041-055, TRANSFORMER, 240/480V, 50/60HZ, 1PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| MARS Transformers 44513 | |
| MARS Transformers 50321 | |
| MCI TRANSFORMER Transformers 4-06-7010 | |
| MCI TRANSFORMER Transformers 4-06-7012 | |
| MCI TRANSFORMER Transformers 4-07-6024 | |
| MCI TRANSFORMER Transformers 4-49-8028 | |
| METAL HALIDE BALLAST KIT, 480 VOLTAGE, 175 WATT, 60 HZ, 90% POWER FACTOR, PROBE START METHOD, INDOOR/DRY LOCATION, INCLUDES DRY CAPACITOR & BRACKET KIT. FREE 2 YEAR RADWELL WARRANTY | |
| METAL HALIDE BALLAST, 35/39W, 120VAC, 60HZ, M130. FREE 2 YEAR RADWELL WARRANTY | |
| METAL HALIDE BALLAST, 400 W, PROBE START, 221 DEGREES F, 120-480 V, DRY FILM CAPACITOR, BRACKET KIT. FREE 2 YEAR RADWELL WARRANTY | |
| METAL HALIDE PULSE START BALLAST, 120/208/240/277 V, (1) 400 W, M135 OR M155 MH LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| MODINE, 5H0719560002, TRANSFORMER, 208/240V, PRI 24V, SEC. FREE 2 YEAR RADWELL WARRANTY | |
| MORRIS Lighting 72914 | |
| OBSOLETE, POS REPL 416-1111-000, JEFFERSON ELECTRIC,216-1111-00 0,2161111000,TRANSFO RMER, 0.15 KVA, 1PH ,120/240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS, 74P3003-011-P, 74P3003011P, H.I.D LAMP BALLAST, CW AUTOTRANSFORMER, THERMALLY PROTECTED, 120V, 60HZ, 1.80AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PIONEER POWER SOLUTIONS, 631-2101-000, 6312101000, TRANSFORMER, 1PH-1KVA, 220/230/240X440/460/ 480-110/115/120, KVA 1,. FREE 2 YEAR RADWELL WARRANTY | |
| POLARIS ELECTRONIQUE, OP0008Z3B, LINE REACTOR, 480V, 3.0MH. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SELECT BALLASTS, PS13U90S, BALLAST, ELECTRONIC, METAL HALIDE, .17/.29AMP, 120/277VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSFORMER THYRISTOR TYPE 5A 200/220V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSFORMER, 6VA, 115V, 230V, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSFORMER,10KVA 120X240-120/240 GP, TEMP RISE 55 CELCIUS,50/60 HZ, RAINPROOF- TYPE 3 R ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PRODUCTS UNLIMITED Transformers 4000-09AW18AE999 | |
| PRODUCTS UNLIMITED Transformers 4000-13E07K662 | |
| PRODUCTS UNLIMITED Transformers 4000-78E07K999 | |
| PULSE TRANSFORMER 4BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE TRANSFORMER, 1:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE TRANSFORMER, 1:1, 3 MH, 1.1 OHM, 200 V S, 2.8 KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE TRANSFORMER, 2500VRMS,60HZ,ISO . FREE 2 YEAR RADWELL WARRANTY | |
| PULSE TRANSFORMER, 2:1+1 RATIO, 30UH, 4OHM, 200VUS, 2.8KV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE TRANSFORMER, GATE DRIVE APPLICATION(S), 15:15:10, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| RAPID START BALLAST, 120V, 60HZ, 0.77AMPS, 22W. FREE 2 YEAR RADWELL WARRANTY | |
| RAPID START BALLAST, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RDL ADJUSTABLE LINE TRANSFORMER, FREQUENCY RESPONSE: 20 HZ-20 KHZ, THD: .05 PERCENT, INPUT IMPEDANCE: 10 KOHM OR 600 OHM, FEATURES: TRIM POT ATTENUATI. FREE 2 YEAR RADWELL WARRANTY | |
| RDL ELECTRONIC TRANSFORMER PAIR, POWER REQUIREMENTS: 24-30 VDC FLOATING OR 12-15 VDC BIPOLAR, CURRENT RATING: 50 MA, NUMBER OF CHANNELS: 2, FEATURES:. FREE 2 YEAR RADWELL WARRANTY | |
| REACTOR BALLAST, HIGH PRESSURE SODIUM LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT FAN TRANSFORMER, *SPARE PART*, SINAMICS/MICROMASTER PX, FOR 380-480 V / 3AC, 50/60 HZ AC DRIVE/POWER/MOTOR MODULE BUILT-IN UNIT DESIGN G. FREE 2 YEAR RADWELL WARRANTY | |
| SEM3 SPLIT CORE CT 400:01, SEM3- SIEMENS EMBEDDED METERING. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS, 4AM5941-8BD40-0C, 4AM59418BD400C, TRANSFORMER, 190-575VAC, 50/60HZ, 1.6/7.35KVA. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS, 4AP2595-0AD40-8A, TRANSFORMER, 2.5KVA,. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNALING TRANSFORMER, 120 VAC PRIMARY, 50/60 HZ, 8 @ 10 VA SECONDARY (1), 16 @ 10 VA SECONDARY (2), 24 VAC @ 20 VA SECONDARY (3), SURFACE MOUNT. FREE 2... | |
| SIGNALING TRANSFORMER, 120V AC PRIMARY, 24V 40VA SECONDARY.. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNALING TRANSFORMER, 120V AC PRIMARY, 6V 10VA, 12V 15VA, OR 18V 15VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNALING TRANSFORMER, 120V AC PRIMARY, 8V 20VA, 16V 30VA, OR 24V 30VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNALING TRANSFORMER, 240V AC PRIMARY, 10V 5VA SECONDARY.. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNALING TRANSFORMER, 240V AC PRIMARY, 8V 10VA, 16V 10VA, AND 24V 20VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNALING TRANSFORMER, 240V AC PRIMARY, 8V 20VA, 16V 30VA, AND 24V 30VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE ELECTRONIC BALLAST, 120V, OPERATES MANY BULBS INCLUDING F8T5, F13T5, (2) F14T5, F17T8, F21T5, F15T8, F25T8, F28T5, F35T5, SMALL CUBE SHAPE. FREE 2 YEAR RADWELL WARRANTY | |
| SPARE COMPONENT PARTS , REPLACEMENT TRANSFORMER ASSEMBLY.. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE D Transformers 500SV43B | |
| STACO ENERGY PRODUCTS Transformers 3PN1010B | |
| TRAFO SITAS PH1 PN PN(S6)(KVA):0,5 2,02. FREE 2 YEAR RADWELL WARRANTY | |
| TRANDFOMER PRI 120VAC 10VA SEC 12VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER .045KVA 50/60HZ TEMP CLASS 105 FUSED. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER .100KVA 240/480 -140/240VAC 1PH. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER .250KVA 50/50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 1000VA 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 100VA 120/208/240/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 110VDC 8000 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 120V PRIMARY 24V 40VA SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 120VAC 60HZ 160W. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 12VA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 150VA 600-12/24V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 175VA 12BLADE MOUNTS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 180VA 230/575VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 18W 70.7V 4-8-16OHM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 1PH 240/480V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 2.3KVA 460-600V PRI 230V SEC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 230V/48V CT 1VA . FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 240/480V 230/460V 220/440V-PRI 50VA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 3.7/4K 400V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 400VPRI 20V/20VSEC 25VA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 48D. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER ACCESSORY; FOR USE WITH:1520, J401 SERIES; PRODUCT RANGE:-; ACCESSORY TYPE:BRUSH ASSEMBLY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER CONTROL 230/460V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER CONTROL, 100VA 208V-120V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER CONTROL, 150VA 120V-12/24V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER CONTROL, 25 VA ,240/480 VAC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER CONTROL, 250VA 240/480V-120V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER CONTROL, 25VA 240/480V-120V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER CONTROL, 3000VA 480/575V-115V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER CONTROL, 50VA 240/480V-24V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER CONTROL, 50VA, 600V-120V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER CONVERSION KIT FOR X10/X20 EXIT SIGNS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER DC/DC 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER KVA.250 50/60HZ 1PH CLASS 180 120/240V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER M.M.50VA PRI.120/208/240VAC SEC.12/24V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER MODULE 10/100 BASE-T SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER MODULE, QUICK CONNECT TRANSFROMER, 56VA, PRIMARY-115V, SECONDRY- 10VCT.. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER MULTI TAP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER MULTI-LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER MULTI-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PC BOARD MOUNT 6PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PC BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PC, BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PCB MOUNT 1.4AMP PRI 120-375V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PLUG-IN 120VAC PRI/ 24VAC SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER POTENTIAL 380:120RATIO UNFUSED 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PPM 288V PRIMARY 2.4-1RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PRIM 230V 50/60HZ SEC 10V 5WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER RECTIFIER, 24 VDC, 20 AMPS, IP00, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER SINGLEPHASE .500KVA TYPE BB 60HZ 240V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER TR-8580. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER TRANSISTOR OUTPUT PRI 100OHM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER USED BY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, .05KVA, 240X480V, PRIM, 120V SEC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 1 PHASE, 0.5 KVA, 240/480 VAC PRIMARY VOLTAGE, 120/240 VAC SECONDARY VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 1 PHASE, 0.5 KVA, PRIMARY 240/480 VAC, 50/60 HZ, SECONDARY 24/48 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 1 PHASE, 240X480 VAC, 150 KVA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 1.0KVA, 220-480VAC, 50/60HZ, 110-115-120. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 1.5/1.9AMP, 175W, 400V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 10/15W, 24/120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 120 VOLTS, 50/60 HZ, 50VA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 120 X 240 INPUT VOLT, 12/24 OUTPUT VOLT, 60 HZ, 3R NEMA RATED, BUCK BOOST, 1 PHASE, ROHS COMPLIANT, .500 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 208/230 VAC, 24 VDC, 40 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 240/280V PRI, 120V SEC, 50/60HZ, 1PH, . FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 277-240 VAC, 168 VA . FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 2WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 3 KVA, 208 TO 120, HOSPITAL ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 3KVA, 208 TO 120, HOSPITAL ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 3POLE, TR-11331. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 40VA, MULTI-MOUNT, 120 VAC INPUT, 24 VAC OUTPUT, CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 440/460/480-110/115/ 120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 50 SERIES, INDUSTRIAL CONTROL, 1.5 KVA, 240/480 V PRIMARY, 120 V SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 5KVA, 240/480V PRIMARY, 270V SECONDARY, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 88 SERIES, 120 VAC PRIMARY VOLTAGE, 12VAC, 25VA OR 24 VAC, 50VA SECONDARY, SURFACE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, BUCK-BOOST, 1PH-1.5KVA 120X240V - 12/24V, COPPER WINDINGS, 120X240V - 12/24V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, BUCK-BOOST, 1PH-1KVA 120X240V - 16/32V-50/60HZ, COPPER WINDINGS, 120X240V - 16/32V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, CONTROL CIRCUIT, SINGLE PHASE, PRIMARY: 208-550 VAC, SECONDARY: 115-230 VAC, 50/60 HZ, 1.6 KVA, SCREW / TAB CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, CONVENTIONAL, RECTIFIER POWER, 115V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, DRY, 1 PHASE, .75 KVA, 240/480V PRIMARY VOLTAGE, 120/240V SECONDARY VOLTAGE, 60 HZ, NEMA3R ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, DRY, 2KVA, 240X480V-120/240V, 1 PHASE, NEMA 3R, WALL MOUNTED, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, DRY, 3 KVA, PRIMARY 240-480 VAC, SECONDARY 120-240 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, FOR FIRE ALARM AUDIO SYSTEM, 25VRMS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, FOR POWER APPLICATIONS, ELECTRICAL ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, INDUCTANCE, 2POLE, 4BOLT MOUNT, 135MHY 76AMP PEAK, 38AMP RMS CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, INDUCTANCE, CLASS A, 100AMP 1.5MHY, 50AMP RMS CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, INTERNAL, 24/120/240V-24V, FOR SERIES 2 MOTORS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, L / FUSE, 40 VA, PRIMARY / 120 VAC, SECONDARY / 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, LAMP TERMINAL, 4-06 SERIES, 2500 VOLT, 155 DEGREE C, SINGLE: 115V OR DUAL 115/230 V PRIMARY 2.4 VA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, MODEL MC, CLOSED TYPE, ENCLOSED STYLE / SINGLE PHASE, 50 VA, VOLTAGE (PRI) 240, VOLTAGE (SEC) 24, OPERATING FREQUENCY 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, MODEL MO, TYPE OUVERT / OPEN TYPE, 250 VA, VOLTAGE (PRI) 120/240, VOLTAGE (SEC) 120/240, OPERATING FREQUENCY 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, MODEL MO, TYPE OUVERT / OPEN TYPE, 250 VA, VOLTAGE (PRI) 240/480, VOLTAGE (SEC) 120/240, OPERATING FREQUENCY 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, MODEL MTB, OPEN TYPE , 100 VA, VOLTAGE (PRI) 240/480, VOLTAGE (SEC) 12/24, OPERATING FREQUENCY 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, POWER 2500VRMS 1.1VA 8TERM. PC PIN THRU-HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, PRIMARY 208-240V, SECONDAY 24V-SEC, 50 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, PRIMARY VOLTAGE: 208-240 V, SECONDARY VOLTAGE: 24 V, 40 VA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, PRIMARY, 120V, SECONDARY 30V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, PRIMARY: 240 / 480 / 230 / 460- 440 / 220 V, SECONDARY 120 / 115 / 110 V, .07 /.1 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, SERIES 4000, CLASS II (UL1585), PRIMARY 120V, SECONDARY 24V, VA RATING 50, SERIES SIZE 7/8 INCH, STACK THICKNESS 1.25 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, SERIES 4000, CLASS II (UL1585), PRIMARY 208/240V, SECONDARY 24V, VA RATING 40, SERIES SIZE 7/8 INCH, STACK THICKNESS 0.875 INCH, FOOT MOUNT, LEAD TERMINATION. FREE 2 YEAR RADWELL WARRANTY... | |
| TRANSFORMER, SERIES 4000, CLASS II (UL1585), PRIMARY 208/240V, SECONDARY 24V, VA RATING 50, SERIES SIZE 7/8 INCH, STACK THICKNESS 1.25 INCH, FOOT MOUNT, QCS ON TOP TERMINATION. FREE 2 YEAR... | |
| TRANSFORMER, SERIES 85, 2 KVA, 1-PHASE, PRIMARY: 120 / 240 V, SECONDARY: 12 / 24 V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, SIDAC-T, 100-310 VAC, 5.2 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, SINGLE PHASE, GENERAL PURPOSE, VENTILATED, 3KVA, PRIMARY 240/480V 60HZ 15.2/6.2AMPS, SECONDARY 120/240V 60HZ 25/12.5AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, SINGLE PHASE, WALL MOUNT, ALUMINUM WINDING, INPUT VOLTAGE 240/480 VAC, OUTPUT VOLTAGE 120/240 VAC, 5 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, SINGLE-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, TYPE EO, INDUSTRIAL CONTROL, 50 VA, 240 X 480 VAC PRIMARY, 120 VAC SECONDARY, 1 PHASE, OPEN STYLE, FOOT MOUNTING, (REPLACES S30021-503-51). FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, VOLTAGE 288:120 0.3Y. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, VOLTAGE, 0.6 W, 480:120 V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, WIRE LEAD & CONNECTOR PRE-ATTACHED. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, XFMR, 5KVA, PRI 575-380VAC, SEC 120V, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER,750VA,10 0/220V,50/60HZ,SINGL E-PHASE/DOUBLE-WINDI NG. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMERS (NT1/ET1), 120 V, CLASS A, TRANSFER SWITCH, NORMAL/EMERGENCY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMERS, WE-LAN, SMT, 100BT, 1 PORT, ETR. FREE 2 YEAR RADWELL WARRANTY | |
| TRNSFRMR PWR SPLY (10PC MI. FREE 2 YEAR RADWELL WARRANTY | |
| TYCO , TRANSFORMER, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| UNBALANCED INPUT TRANSFORMER, PRODUCT RANGE:TX SERIES, PLUG TYPE:-, EXTERNAL DEPTH:38MM. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL LIGHTING TECHNOLOGY Lighting 443-L-SLH-TC-P | |
| UNIVERSAL LIGHTING TECHNOLOGY Lighting 446-LR-TC-P | |
| VALMONT Lighting 8G1024W | |
| VARIABLE TRANSFORMER 0-140V 10A. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE TRANSFORMER, 120V, 10A, MANUALLY OPERATED, OPEN, SINGLE PHASE, 50HZ / 60HZ, 120V, CCW. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE TRANSFORMER, CORD SERIES, PLUG IN, 120 VAC, 10 AMP, 0-140 VAC, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE TRANSFORMER, INPUT VOLTAGE 120 VAC, OUTPUT VOLTAGE 140 VAC, OUTPUT CURRENT 10 AMP, CONSTANT CURRENT LOAD 10 AMP, KNOB ROTATION CW, SINGLE PHASE, OUTPUT VOLTAGE MAX 140VAC, ROHS COMPLIANT... | |
| VARIABLE TRANSFORMER, MANUALLY OPERATED & MOTOR DRIVEN, SINGLE PHASE, 50HZ / 60HZ, 120V, OUTPUT VOLTAGE:140V, KNOB ROTATION:CCW, CW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE TRANSFORMER, 4 WIRE, 120 VAC, 24 VDC, 25 FEET CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE TRANSFORMER, 5:1 TURN RATIO, 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE TRANSFORMER, MODEL 465, 208 V PRIMARY, 1.73:1 RATIO, 150 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |