Schneider Electric Voltage Transformer, 480V, 750Va, 60Hz; Input Voltage Square D By Schneider Electric 750SV1F

Description
VOLTAGE TRANSFORMER, 480V, 750VA, 60HZ; Input Voltage:240V, 480V; Output Voltage:240V; Power Rating:750VA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE TRANSFORMER, 480V, 750VA, 60HZ; Input Voltage:240V, 480V; Output Voltage:240V; Power Rating:750VA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer, 480V, 750Va, 60Hz; Input Voltage Square D By Schneider Electric - 72C6667 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer, 480V, 750Va, 60Hz; Input Voltage Square D By Schneider Electric
72C6667
Voltage Transformer, 480V, 750Va, 60Hz; Input Voltage Square D By Schneider Electric 72C6667
VOLTAGE TRANSFORMER, 480V, 750VA, 60HZ; Input Voltage:240V, 480V; Output Voltage:240V; Power Rating:750VA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

VOLTAGE TRANSFORMER, 480V, 750VA, 60HZ; Input Voltage:240V, 480V; Output Voltage:240V; Power Rating:750VA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dry Transformer - 57289127 - Radwell International
Willingboro, NJ, United States
Dry Transformer
57289127
Dry Transformer 57289127
TRANSFORMER, DRY, 1 PHASE, .75 KVA, 240/480V PRIMARY VOLTAGE, 120/240V SECONDARY VOLTAGE, 60 HZ, NEMA3R ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, DRY, 1 PHASE, .75 KVA, 240/480V PRIMARY VOLTAGE, 120/240V SECONDARY VOLTAGE, 60 HZ, NEMA3R ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Transformers Power Transformers
Product Number 72C6667 57289127
Product Name Voltage Transformer, 480V, 750Va, 60Hz; Input Voltage Square D By Schneider Electric Dry Transformer
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

HP1 Series Hexa-Path Magnetics - HPH1-0059 HPH1-0059LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Isolation Transformer - 1321-3TH275-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details