Wurth Elektronik GmbH & Co. KG Pulse Transformers 7490100111A

Description
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 732-5711-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-5711-1-ND
Pulse Transformers 732-5711-1-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 732-5711-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-5711-2-ND
Pulse Transformers 732-5711-2-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 732-5711-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-5711-6-ND
Pulse Transformers 732-5711-6-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
LAN Ethernet Transformers - 1353806 - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
1353806
LAN Ethernet Transformers 1353806
Wurth Elektronik 7490100111A

Wurth Elektronik 7490100111A

Supplier's Site
LAN Ethernet Transformers - 485450 - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
485450
LAN Ethernet Transformers 485450
Wurth Elektronik 7490100111A

Wurth Elektronik 7490100111A

Supplier's Site
Futian, China
Transformers - Pulse Transformers
7490100111A
Transformers - Pulse Transformers 7490100111A
TRANSFORMER LAN 10/100 SMD

TRANSFORMER LAN 10/100 SMD

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> RJ45 Transformer
7490100111A
Inductors/Coils/Transformers >> RJ45 Transformer 7490100111A
1:1 - RJ45 Transformer ROHS

1:1 - RJ45 Transformer ROHS

Supplier's Site Datasheet
Transformer/Yoke PC Board Mount - 94281088 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
94281088
Transformer/Yoke PC Board Mount 94281088
TRANSFORMERS, WE-LAN, SMT, 100BT, 1 PORT, ETR. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMERS, WE-LAN, SMT, 100BT, 1 PORT, ETR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lan Transformer, 10/100 Base-T; Transformer Type Wurth Elektronik - 55X3962 - Newark, An Avnet Company
Chicago, IL, United States
Lan Transformer, 10/100 Base-T; Transformer Type Wurth Elektronik
55X3962
Lan Transformer, 10/100 Base-T; Transformer Type Wurth Elektronik 55X3962
LAN TRANSFORMER, 10/100 BASE-T; Transformer Type:10/100 Base-T; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

LAN TRANSFORMER, 10/100 BASE-T; Transformer Type:10/100 Base-T; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
7490100111A
Audio Transformers / Signal Transformers 7490100111A
Audio Transformers / Signal Transformers WE-LAN SMT Transfrmr 100BT 1 Port ETR

Audio Transformers / Signal Transformers WE-LAN SMT Transfrmr 100BT 1 Port ETR

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Power Transformers Transformers Transformers
Product Number 732-5711-1-ND 1353806 485450 7490100111A 7490100111A 94281088 55X3962 7490100111A
Product Name Pulse Transformers LAN Ethernet Transformers LAN Ethernet Transformers Transformers - Pulse Transformers Inductors/Coils/Transformers >> RJ45 Transformer Transformer/Yoke PC Board Mount Lan Transformer, 10/100 Base-T; Transformer Type Wurth Elektronik Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182Q240P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 240 volts
View Details
4 suppliers
Power Transformers - FP20-600-B-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Construction Laminate
View Details
2 suppliers
Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 - No.1601418979104 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497B-A9-M12-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 500 VA
View Details