United Technologies Corporation Signaling Device Transformer 599

Description
CLASS 2 TYPE 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 40 VA POWER RATING 120 VAC PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE 1 TAP(S) EDWARDS. BRAND APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING WITH SCREW TERMINAL 590 MODEL
Datasheet
Description
CLASS 2 TYPE 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 40 VA POWER RATING 120 VAC PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE 1 TAP(S) EDWARDS. BRAND APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING WITH SCREW TERMINAL 590 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - 599 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Transformer
599
Signaling Device Transformer 599
CLASS 2 TYPE 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 40 VA POWER RATING 120 VAC PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE 1 TAP(S) EDWARDS. BRAND APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING WITH SCREW TERMINAL 590 MODEL
  • CLASS 2 TYPE
  • 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • OUTLET BOX/SURFACE MOUNTING
  • 40 VA POWER RATING
  • 120 VAC PRIMARY VOLTAGE
  • 24 V SECONDARY VOLTAGE
  • 1 TAP(S)
  • EDWARDS. BRAND
  • APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING
  • WITH SCREW TERMINAL
  • 590 MODEL
Supplier's Site Datasheet
Transformer, Signalling;Chassis;Pri:24V;590 Series - 70016604 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Signalling;Chassis;Pri:24V;590 Series
70016604
Transformer, Signalling;Chassis;Pri:24V;590 Series 70016604
Class 2 Transformer, 6, 12, 18 VAC Primary Voltage, 10, 15, 15 VA Power Rating The Edwards 590 Series is UL Listed and offers an easy-to-install, low voltage power source for residential, commercial and industrial applications. All transformers are listed for 50/60 Hz operation and are supplied with a grounding wire and are suitable for installation in both plastic and metal boxes. Applications: 596 series ideal for standard doorbells and chimes; 592 series ideal for commercial and residential use; 589 and 599 series offer high power for long wire runs or for applications requiring greater power such as door openers. Ideal for large apartments and building elevators. 88 series for all large commercial and industrial signaling installations. Class 2 signaling transformers low voltage.

Class 2 Transformer, 6, 12, 18 VAC Primary Voltage, 10, 15, 15 VA Power Rating
The Edwards 590 Series is UL Listed and offers an easy-to-install, low voltage power source for residential, commercial and industrial applications. All transformers are listed for 50/60 Hz operation and are supplied with a grounding wire and are suitable for installation in both plastic and metal boxes. Applications: 596 series ideal for standard doorbells and chimes; 592 series ideal for commercial and residential use; 589 and 599 series offer high power for long wire runs or for applications requiring greater power such as door openers. Ideal for large apartments and building elevators. 88 series for all large commercial and industrial signaling installations.
Class 2 signaling transformers low voltage.

Supplier's Site
Transformer/Yoke PC Board Mount - 25511832 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
25511832
Transformer/Yoke PC Board Mount 25511832
SIGNALING TRANSFORMER, 120V AC PRIMARY, 24V 40VA SECONDARY.. FREE 2 YEAR RADWELL WARRANTY

SIGNALING TRANSFORMER, 120V AC PRIMARY, 24V 40VA SECONDARY.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Allied Electronics, Inc. Radwell International
Product Category Transformers Transformers Power Transformers
Product Number 599 70016604 25511832
Product Name Signaling Device Transformer Transformer, Signalling;Chassis;Pri:24V;590 Series Transformer/Yoke PC Board Mount
Category Signal
Mounting OUTLET BOX/SURFACE
Standards CSA; UL CSA; UL
Input Voltage 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-104 LPD8035V-104MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Control Circuit Transformer - 1497B-A10-M14-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 750 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details