United Technologies Corporation Signaling Device Transformer 590Y

Description
CLASS 2 TYPE 2-1/4 INCH W X 2-5/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 5 VA POWER RATING 240 VAC PRIMARY VOLTAGE 10 V SECONDARY VOLTAGE 1 TAP(S) APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING 590 MODEL
Datasheet
Description
CLASS 2 TYPE 2-1/4 INCH W X 2-5/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 5 VA POWER RATING 240 VAC PRIMARY VOLTAGE 10 V SECONDARY VOLTAGE 1 TAP(S) APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING 590 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - 590Y - United Technologies Corporation
Farmington, CT, USA
Signaling Device Transformer
590Y
Signaling Device Transformer 590Y
CLASS 2 TYPE 2-1/4 INCH W X 2-5/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 5 VA POWER RATING 240 VAC PRIMARY VOLTAGE 10 V SECONDARY VOLTAGE 1 TAP(S) APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING 590 MODEL
  • CLASS 2 TYPE
  • 2-1/4 INCH W X 2-5/16 INCH D X 2-1/8 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • OUTLET BOX/SURFACE MOUNTING
  • 5 VA POWER RATING
  • 240 VAC PRIMARY VOLTAGE
  • 10 V SECONDARY VOLTAGE
  • 1 TAP(S)
  • APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING
  • 590 MODEL
Supplier's Site Datasheet
Transformer/Yoke PC Board Mount - 25521418 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
25521418
Transformer/Yoke PC Board Mount 25521418
SIGNALING TRANSFORMER, 240V AC PRIMARY, 10V 5VA SECONDARY.. FREE 2 YEAR RADWELL WARRANTY

SIGNALING TRANSFORMER, 240V AC PRIMARY, 10V 5VA SECONDARY.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International
Product Category Transformers Power Transformers
Product Number 590Y 25521418
Product Name Signaling Device Transformer Transformer/Yoke PC Board Mount
Category Signal
Mounting Outlet Box/Surface
Standards CSA; UL
Unlock Full Specs
to access all available technical data

Similar Products

Single Primary Dual Secondaries PC Mount Power Transformer - F-136P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Isolation Transformer - 1321-3TH093-AB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details