Schneider Electric Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Square D By Schneider Electric 9070EL3D9

Description
CHASSIS MOUNT TRANSFORMER, 150VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:150VA; Frequency Range:-; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes
Datasheet
Description
CHASSIS MOUNT TRANSFORMER, 150VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:150VA; Frequency Range:-; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Square D By Schneider Electric - 17B2693 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Square D By Schneider Electric
17B2693
Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Square D By Schneider Electric 17B2693
CHASSIS MOUNT TRANSFORMER, 150VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:150VA; Frequency Range:-; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 150VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:150VA; Frequency Range:-; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

Supplier's Site Datasheet
Control Transformer - 57402508 - Radwell International
Willingboro, NJ, United States
Control Transformer
57402508
Control Transformer 57402508
INDUSTRIAL CONTROL TRANSFORMER, 150VA, MULTI-VOLTAGE, WITH 610MM/24INCH LEADS. FREE 2 YEAR RADWELL WARRANTY

INDUSTRIAL CONTROL TRANSFORMER, 150VA, MULTI-VOLTAGE, WITH 610MM/24INCH LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Transformers Power Transformers
Product Number 17B2693 57402508
Product Name Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Square D By Schneider Electric Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Transformers - Power Transformers - 166G44 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 44 volts
Power Rating (VA) 22 VA
View Details
4 suppliers