Schneider Electric, Ltd. Control Transformer 9070-E071

Description
DISCONTINUED BY MANUFACTURER, TRANSFORMER, CONTROL TRANSFORMER, 0.900-1 KVA, 50/60 HZ, INPUT -, 110/115/120 VAC, OUTPUT -, 220/230/240 VAC, 440/460/480 VAC, SCREW TERMINAL CONNECTION, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TRANSFORMER, CONTROL TRANSFORMER, 0.900-1 KVA, 50/60 HZ, INPUT -, 110/115/120 VAC, OUTPUT -, 220/230/240 VAC, 440/460/480 VAC, SCREW TERMINAL CONNECTION, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Transformer - 192313481 - Radwell International
Willingboro, NJ, United States
Control Transformer
192313481
Control Transformer 192313481
DISCONTINUED BY MANUFACTURER, TRANSFORMER, CONTROL TRANSFORMER, 0.900-1 KVA, 50/60 HZ, INPUT -, 110/115/120 VAC, OUTPUT -, 220/230/240 VAC, 440/460/480 VAC, SCREW TERMINAL CONNECTION, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSFORMER, CONTROL TRANSFORMER, 0.900-1 KVA, 50/60 HZ, INPUT -, 110/115/120 VAC, OUTPUT -, 220/230/240 VAC, 440/460/480 VAC, SCREW TERMINAL CONNECTION, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Transformers
Product Number 192313481
Product Name Control Transformer
Input Voltage 120 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A10-M12-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 750 VA
View Details
SMT Gate Drive Transformers - DA2320-AL DA2320-ALC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details