Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
ABB AB
64670-6RX -- DRY TRANSFORMER
ABB AB
Dry Transformer
64670-6RX
Description
TRANSFORMER CURRENT. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
TRANSFORMER CURRENT. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Dry Transformer
64221409
Dry Transformer
64221409
TRANSFORMER CURRENT. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER CURRENT. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Power Transformers
Product Number
64221409
Product Name
Dry Transformer
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Isolation Transformer
1321-3TH145-AB
Specs
Transformer Type
Isolation
View Details
SCHURTER Inc
Cost optimized pulse transformers for THT mounting, short rise time
ILR
Specs
Input Voltage
500 volts
Operating Temperature
-25 to 70 C (-13 to 158 F)
Standards / Compliance
RoHS; IEC; UL
View Details
Triad Magnetics
Power Xfmr 12.6Vct@1.5A 115/230V Chassis Mount W/leads/f-325X Rohs Compliant Triad Magnetics
F325X
View Details
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
161C16
Specs
Transformer Type
Electronics; Power Transformer
Output Voltage
8 volts
Power Rating (VA)
0.5000 VA
View Details
4
suppliers