Superior Electric Variable Transformer/Variac 3PN116C

Description
VARIABLE TRANSFORMER, 120V, 10A, MANUALLY OPERATED, OPEN, SINGLE PHASE, 50HZ / 60HZ, 120V, CCW. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
VARIABLE TRANSFORMER, 120V, 10A, MANUALLY OPERATED, OPEN, SINGLE PHASE, 50HZ / 60HZ, 120V, CCW. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer/Variac - 26005846 - Radwell International
Willingboro, NJ, United States
Variable Transformer/Variac
26005846
Variable Transformer/Variac 26005846
VARIABLE TRANSFORMER, 120V, 10A, MANUALLY OPERATED, OPEN, SINGLE PHASE, 50HZ / 60HZ, 120V, CCW. FREE 2 YEAR RADWELL WARRANTY

VARIABLE TRANSFORMER, 120V, 10A, MANUALLY OPERATED, OPEN, SINGLE PHASE, 50HZ / 60HZ, 120V, CCW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Variable Transformer, 120V, 10A; Transformer Type Superior Electric - 32M1447 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer, 120V, 10A; Transformer Type Superior Electric
32M1447
Variable Transformer, 120V, 10A; Transformer Type Superior Electric 32M1447
VARIABLE TRANSFORMER, 120V, 10A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:-; Knob Rotation:CCW, CW RoHS Compliant: Yes

VARIABLE TRANSFORMER, 120V, 10A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:-; Knob Rotation:CCW, CW RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, Var.;0 to 140V Vo;10A Io;1.4kVA;120V Vi;Panel;Knob - 70120742 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Var.;0 to 140V Vo;10A Io;1.4kVA;120V Vi;Panel;Knob
70120742
Transformer, Var.;0 to 140V Vo;10A Io;1.4kVA;120V Vi;Panel;Knob 70120742
POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.

POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Transformers Transformers
Product Number 26005846 32M1447 70120742
Product Name Variable Transformer/Variac Variable Transformer, 120V, 10A; Transformer Type Superior Electric Transformer, Var.;0 to 140V Vo;10A Io;1.4kVA;120V Vi;Panel;Knob
Other Transformer Types / Applications Single Phase Transformer Isolation; Medical Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Chassis Mount Power Control Transformers - F-212Z - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Control Circuit Transformer - 1497A-A4-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 150 VA
View Details
Flyback Transformers for Linear Technology LT3750 / LT3751 - DA2034-AL DA2034-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details