Schneider Electric Transformer Control 50Va 240/480V-120V Rohs Compliant Square D By Schneider Electric 9070EO1D1

Description
TRANSFORMER CONTROL 50VA 240/480V-120V ROHS COMPLIANT: YES
Description
TRANSFORMER CONTROL 50VA 240/480V-120V ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Transformer Control 50Va 240/480V-120V Rohs Compliant Square D By Schneider Electric - 17B2694 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Control 50Va 240/480V-120V Rohs Compliant Square D By Schneider Electric
17B2694
Transformer Control 50Va 240/480V-120V Rohs Compliant Square D By Schneider Electric 17B2694
TRANSFORMER CONTROL 50VA 240/480V-120V ROHS COMPLIANT: YES

TRANSFORMER CONTROL 50VA 240/480V-120V ROHS COMPLIANT: YES

Supplier's Site
SQD General Purpose Transformers - 9070EO1D1 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD General Purpose Transformers
9070EO1D1
SQD General Purpose Transformers 9070EO1D1
Transformer Control: 50VA,

Transformer Control: 50VA,

Supplier's Site
Control Transformer - 57402617 - Radwell International
Willingboro, NJ, United States
Control Transformer
57402617
Control Transformer 57402617
TRANSFORMER, TYPE EO, INDUSTRIAL CONTROL, 50 VA, 240 X 480 VAC PRIMARY, 120 VAC SECONDARY, 1 PHASE, OPEN STYLE, FOOT MOUNTING, (REPLACES S30021-503-51). FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, TYPE EO, INDUSTRIAL CONTROL, 50 VA, 240 X 480 VAC PRIMARY, 120 VAC SECONDARY, 1 PHASE, OPEN STYLE, FOOT MOUNTING, (REPLACES S30021-503-51). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Transformers Power Transformers Power Transformers
Product Number 17B2694 9070EO1D1 57402617
Product Name Transformer Control 50Va 240/480V-120V Rohs Compliant Square D By Schneider Electric SQD General Purpose Transformers Control Transformer
Input Voltage 120 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 164E36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 18 volts
Power Rating (VA) 2.4 VA
View Details
3 suppliers
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Single Secondary Chassis Mount Power Transformers - F-16X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers