SIGNALING TRANSFORMER, 240V AC PRIMARY, 8V 10VA, 16V 10VA, AND 24V 20VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY
| United Technologies Corporation | Radwell International | |
|---|---|---|
| Product Category | Transformers | Power Transformers |
| Product Number | 592Y | 25509507 |
| Product Name | Signaling Device Transformer | Transformer/Yoke PC Board Mount |
| Category | Signal | |
| Mounting | Outlet Box/Surface | |
| Standards | CSA; UL |