Schneider Electric Power Transformer; Wall Mount Transformer Type Square D By Schneider Electric 500SV1B

Description
POWER TRANSFORMER; Wall Mount Transformer Type:Buck-Boost; Secondary Voltages:120V, 240V; Power Rating:500VA; Frequency Range:60Hz; Product Range:-; Current Rating:5A; Isolation Transformer Primary Voltages:1 x 240V, 1 x 480V RoHS Compliant: Yes
Datasheet
Description
POWER TRANSFORMER; Wall Mount Transformer Type:Buck-Boost; Secondary Voltages:120V, 240V; Power Rating:500VA; Frequency Range:60Hz; Product Range:-; Current Rating:5A; Isolation Transformer Primary Voltages:1 x 240V, 1 x 480V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformer; Wall Mount Transformer Type Square D By Schneider Electric - 81C1371 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Wall Mount Transformer Type Square D By Schneider Electric
81C1371
Power Transformer; Wall Mount Transformer Type Square D By Schneider Electric 81C1371
POWER TRANSFORMER; Wall Mount Transformer Type:Buck-Boost; Secondary Voltages:120V, 240V; Power Rating:500VA; Frequency Range:60Hz; Product Range:-; Current Rating:5A; Isolation Transformer Primary Voltages:1 x 240V, 1 x 480V RoHS Compliant: Yes

POWER TRANSFORMER; Wall Mount Transformer Type:Buck-Boost; Secondary Voltages:120V, 240V; Power Rating:500VA; Frequency Range:60Hz; Product Range:-; Current Rating:5A; Isolation Transformer Primary Voltages:1 x 240V, 1 x 480V RoHS Compliant: Yes

Supplier's Site Datasheet
Dry Transformer - 57301934 - Radwell International
Willingboro, NJ, United States
Dry Transformer
57301934
Dry Transformer 57301934
TRANSFORMER, 1 PHASE, 0.5 KVA, 240/480 VAC PRIMARY VOLTAGE, 120/240 VAC SECONDARY VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, 1 PHASE, 0.5 KVA, 240/480 VAC PRIMARY VOLTAGE, 120/240 VAC SECONDARY VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Transformers Power Transformers
Product Number 81C1371 57301934
Product Name Power Transformer; Wall Mount Transformer Type Square D By Schneider Electric Dry Transformer
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry - No.62043878897 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Buck-Boost Transformers; Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Control Circuit Transformer - 1497B-A1-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 63 VA
View Details