BUCK BOOST TRANSFORMER; Wall Mount Transformer Type:Encapsulated Buck-Boost; Secondary Voltages:2 x 120V; Power Rating:3kVA; Frequency Range:60Hz; Product Range:-; Input Voltage:480V; Isolation Transformer Primary Voltages:2 x 240V RoHS Compliant: No
Dry Sealed Transformer, 1-Phase,
TRANSFORMER, DRY, 3 KVA, PRIMARY 240-480 VAC, SECONDARY 120-240 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Transformers | Power Transformers | Power Transformers |
| Product Number | 25C4657 | 3S1F | 57284629 |
| Product Name | Buck Boost Transformer; Wall Mount Transformer Type Square D By Schneider Electric | SQD General Purpose Transformers | Dry Transformer |
| Other Transformer Types / Applications | Isolation; Buck-Boost Transformers |